- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Construction | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS1806151MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.5 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 105 °C | -40 °C | 7255 | 6.8 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 4.3 MHz | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | TR | - | Epoxy Resin | unknown | - | - | - | 39 | GENERAL PURPOSE INDUCTOR | 7255 | - | 2.3 A | 150 µH | - | ||
![]() SR0805820KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.37 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 105 °C | -40 °C | 3030 | 5 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 7 MHz | - | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | TR, 13 Inch | - | Open Style | unknown | - | - | - | 12 | GENERAL PURPOSE INDUCTOR | 3030 | - | 0.78 A | 82 µH | - | ||
![]() SH40183R9YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.055 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 105 °C | -40 °C | 1919 | 1.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 60 MHz | - | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | - | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.65 A | 3.9 µH | - | ||
![]() SS1280471KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.88 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 125 °C | -40 °C | 4949 | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 2.2 MHz | - | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | TR | - | Shielded | unknown | - | - | - | 20 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.25 A | 470 µH | - | ||
![]() SP1055R30M3B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.0019 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 135 °C | -55 °C | 4337 | 5.5 mm | 11 mm | SMT | 9.35 mm | Contact Manufacturer | Yes | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4337 | YES | 32 A | 0.3 µH | - | ||
![]() SB1806330MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | Ferrite | - | 0.068 Ω | - | ABC TAIWAN ELECTRONICS CORP | - | - | - | 105 °C | -40 °C | 7255 | 6.6 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 11 MHz | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | TR | - | Epoxy Resin | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7255 | - | 5.4 A | 33 µH | - | ||
![]() CM45328R2KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 28MHz | - | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | 270 mA | - | Unshielded | - | - | 8.2 µH | 1.4Ohm Max | 50 @ 7.96MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM3225390KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 15MHz | - | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | - | Wirewound | - | 65 mA | - | Unshielded | - | - | 39 µH | 6.4Ohm Max | 30 @ 2.52MHz | - | - | - | - | - | - | 0.087" (2.20mm) | ||
![]() CM3225220KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 19MHz | - | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | - | Wirewound | - | 110 mA | - | Unshielded | - | - | 22 μH | 3.7Ohm Max | 30 @ 2.52MHz | - | - | - | - | - | - | 0.087" (2.20mm) | ||
![]() DP20161R0MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | 3.1A | - | - | - | 1 MHz | Alloy Powder | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | DP2016-S | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | - | - | 2.2 A | - | Shielded | - | - | 1 μH | 70mOhm Max | - | - | - | - | - | - | - | 0.039" (1.00mm) | ||
![]() CM3225R82MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 310MHz | - | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | - | Wirewound | - | 450 mA | - | Unshielded | - | - | 820 nH | 650mOhm Max | 30 @ 25.2MHz | - | - | - | - | - | - | 0.087" (2.20mm) | ||
![]() CM3225151KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 7MHz | - | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | - | Wirewound | - | 65 mA | - | Unshielded | - | - | 150 μH | 15Ohm Max | 20 @ 796kHz | - | - | - | - | - | - | 0.087" (2.20mm) | ||
![]() CM45321R8KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 190MHz | - | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | 390 mA | - | Unshielded | - | - | 1.8 μH | 650mOhm Max | 50 @ 7.96MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM3225R15MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 860MHz | - | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | - | Wirewound | - | 450 mA | - | Unshielded | - | - | 150 nH | 250mOhm Max | 30 @ 25.2MHz | - | - | - | - | - | - | 0.087" (2.20mm) | ||
![]() CM4532R56MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 325MHz | - | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | - | Wirewound | - | 520 mA | - | Unshielded | - | - | 560 nH | 360mOhm Max | 40 @ 25.2MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM45322R2KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 160MHz | - | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | 380 mA | - | Unshielded | - | - | 2.2 μH | 700mOhm Max | 50 @ 7.96MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM4532R33MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 425MHz | - | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | - | Wirewound | - | 605 mA | - | Unshielded | - | - | 330 nH | 280mOhm Max | 40 @ 25.2MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM4532220KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 14MHz | - | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | 180 mA | - | Unshielded | - | - | 22 μH | 3.2Ohm Max | 50 @ 2.52MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM45323R9KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 100MHz | - | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | 330 mA | - | Unshielded | - | - | 3.9 μH | 900mOhm Max | 50 @ 7.96MHz | - | - | - | - | - | - | 0.134" (3.40mm) | ||
![]() CM3225R18MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 685MHz | - | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | - | Wirewound | - | 450 mA | - | Unshielded | - | - | 180 nH | 280mOhm Max | 30 @ 25.2MHz | - | - | - | - | - | - | 0.087" (2.20mm) |