- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM32251R8KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 125MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 350 mA | Unshielded | 1.8 µH | 900mOhm Max | 30 @ 7.96MHz | 0.087" (2.20mm) | ||
![]() CM3225150KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 25MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 130 mA | Unshielded | 15 µH | 2.8Ohm Max | 30 @ 2.52MHz | 0.087" (2.20mm) | ||
![]() CM4532150KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 18MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 200 mA | Unshielded | 15 µH | 2.5Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() CM4532271KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 92 mA | Unshielded | 270 µH | 12Ohm Max | 40 @ 796kHz | 0.134" (3.40mm) | ||
![]() CM3225R39MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 470MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 390 nH | 450mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() DP20161R5MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.5A | - | 1 MHz | Alloy Powder | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | DP2016-S | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | 1.8 A | Shielded | 1.5 µH | 110mOhm Max | - | 0.039" (1.00mm) | ||
![]() CM3225560KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 13MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 55 mA | Unshielded | 56 μH | 8Ohm Max | 30 @ 2.52MHz | 0.087" (2.20mm) | ||
![]() CM32256R8KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 35MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 180 mA | Unshielded | 6.8 μH | 1.8Ohm Max | 30 @ 7.96MHz | 0.087" (2.20mm) | ||
![]() CM3225R68MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 370MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 680 nH | 600mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() CM32251R0KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 295MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 400 mA | Unshielded | 1 μH | 700mOhm Max | 30 @ 7.96MHz | 0.087" (2.20mm) | ||
![]() CM4532820KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8.5MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 120 mA | Unshielded | 82 μH | 7Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() DP20163R3MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.5A | - | 1 MHz | Alloy Powder | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | DP2016-S | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | 1.2 A | Shielded | 3.3 μH | 225mOhm Max | - | 0.039" (1.00mm) | ||
![]() CM32253R3KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 55MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 260 mA | Unshielded | 3.3 μH | 1.2Ohm Max | 30 @ 7.96MHz | 0.087" (2.20mm) | ||
![]() CM4532101KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8MHz | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 110 mA | Unshielded | 100 μH | 8Ohm Max | 40 @ 796kHz | 0.134" (3.40mm) | ||
![]() CM3225R22MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 560MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 220 nH | 320mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() CM4532680KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 9.5MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 130 mA | Unshielded | 68 μH | 6Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() CM4532R47MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 350MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 545 mA | Unshielded | 470 nH | 320mOhm Max | 40 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM3225R33MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 520MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 330 nH | 400mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() CM4532R82MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 275MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 475 mA | Unshielded | 820 nH | 450mOhm Max | 40 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM3225270KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 18MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 80 mA | Unshielded | 27 μH | 5Ohm Max | 30 @ 2.52MHz | 0.087" (2.20mm) |