- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR0602221KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 2.2 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2222 | - | 2.5 mm | 5.6 mm | SMT | 5.6 mm | Contact Manufacturer | Yes | 6 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Open Style | unknown | - | - | - | 24 | GENERAL PURPOSE INDUCTOR | 2222 | - | 0.35 A | 220 µH | ||
![]() SB18065R6MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.015 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | - | 6.6 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 30 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7255 | - | 12.8 A | 5.6 µH | ||
![]() SP1305R47YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0018 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5251 | - | 5 mm | 13.3 mm | SMT | 13.1 mm | Contact Manufacturer | Yes | - | 25% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5251 | YES | 29 A | 0.47 µH | ||
![]() FR1013182KLA ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 7 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 10 mm | - | 13 mm | Radial | - | Contact Manufacturer | - | 0.48 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | - | unknown | 5 mm | 5 mm | 0.7 mm | 40 | GENERAL PURPOSE INDUCTOR | - | - | 0.115 A | 1800 µH | ||
![]() SP1055R22Y2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0013 Ω | ABC TAIWAN ELECTRONICS CORP | 135 °C | -55 °C | 4337 | - | 5.5 mm | 11 mm | SMT | 9.35 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4337 | YES | 42 A | 0.22 µH | ||
![]() SH6028102YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 3.6 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | - | 2.8 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | 7 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 0.17 A | 1000 µH | ||
![]() SS0704181KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.15 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3030 | - | 4 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 6 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | - | - | 50 | GENERAL PURPOSE INDUCTOR | 3030 | YES | 0.45 A | 180 µH | ||
![]() SH3027151YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.69 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 2.8 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 7 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | - | - | 10 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.125 A | 150 µH | ||
![]() HP0603100M2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.102 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 3 mm | 7.2 mm | SMT | 6.5 mm | Obsolete | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 7 A | 10 µH | ||
![]() SR0503100MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.13 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2018 | - | 3 mm | 5 mm | SMT | 4.5 mm | Contact Manufacturer | Yes | 30 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Enamelled Wire | unknown | - | - | - | 20 | GENERAL PURPOSE INDUCTOR | 2018 | - | 1.3 A | 10 µH | ||
![]() SH6038680YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.234 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | - | 3.8 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 0.75 A | 68 µH | ||
![]() SR08051R5MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.015 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3030 | - | 5 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 120 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Open Style | unknown | - | - | - | 32 | GENERAL PURPOSE INDUCTOR | 3030 | - | 6 A | 1.5 µH | ||
![]() SB10051R0MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.007 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 130 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 9 A | 1 µH | ||
![]() AA0512330KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.45 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 4.8 mm | - | 12 mm | Axial | - | Contact Manufacturer | - | 7 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | - | unknown | 24.5 mm | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 0.5 A | 33 µH | ||
![]() SS0603330KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.43 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2626 | - | 3.1 mm | 6.5 mm | SMT | 6.5 mm | Contact Manufacturer | Yes | - | 10% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.6 A | 33 µH | ||
![]() FR1013273KLA ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 100 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 10 mm | - | 13 mm | Radial | - | Contact Manufacturer | - | 0.13 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | - | unknown | 5 mm | 5 mm | 0.7 mm | 40 | GENERAL PURPOSE INDUCTOR | - | - | 0.028 A | 27000 µH | ||
![]() SH4009100YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.545 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1717 | - | 0.9 mm | 4.2 mm | SMT | 4.2 mm | Contact Manufacturer | Yes | 42 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | 16 | GENERAL PURPOSE INDUCTOR | 1717 | YES | 0.65 A | 10 µH | ||
![]() HP06031R5M2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.014 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 3 mm | 7.2 mm | SMT | 6.5 mm | Obsolete | Yes | - | 20% | e2 | EAR99 | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 18 A | 1.5 µH | ||
![]() SR05031R0MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.016 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2018 | - | 3 mm | 5 mm | SMT | 4.5 mm | Contact Manufacturer | Yes | 40 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Enamelled Wire | unknown | - | - | - | 28 | GENERAL PURPOSE INDUCTOR | 2018 | - | 3 A | 1 µH | ||
![]() SH3016101YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 2.4 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.16 A | 100 µH |