- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | ECCN Code | HTS Code | Packing Method | Construction | Reach Compliance Code | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS1004331YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.8 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3939 | 4.5 mm | 9.9 mm | SMT | 9.9 mm | Contact Manufacturer | Yes | 4.8 MHz | 15% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | 25 | GENERAL PURPOSE INDUCTOR | 3939 | YES | 0.54 A | 330 µH | ||
![]() SE15091R8MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.003 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5959 | 9.5 mm | 15 mm | SMT | 15 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 5959 | YES | 18 A | 1.8 µH | ||
![]() SS0908101YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.28 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4137 | 7.5 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 6 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | 40 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 1 A | 100 µH | ||
![]() SR0805332KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 16.5 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3030 | 5 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 1.2 MHz | 10% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Open Style | unknown | 28 | GENERAL PURPOSE INDUCTOR | 3030 | - | 0.1 A | 3300 µH | ||
![]() HP06033R3M2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.028 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | - | 3 mm | 7.2 mm | SMT | 6.5 mm | Obsolete | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 13.5 A | 3.3 µH | ||
![]() CM32252R7KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.1 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Contact Manufacturer | Yes | 70 MHz | 10% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Chip | unknown | 30 | GENERAL PURPOSE INDUCTOR | 1210 | - | 0.29 A | 2.7 µH | ||
![]() SS0906822YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 31 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4137 | 6 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 0.8 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | 100 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 0.08 A | 8200 µH | ||
![]() SB1806150MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.035 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | 6.6 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 17 MHz | 20% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | GENERAL PURPOSE INDUCTOR | 7255 | - | 8 A | 15 µH | ||
![]() SP12351R8YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Iron | 0.0044 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | 5050 | 3.5 mm | 12.7 mm | SMT | 12.7 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 5050 | YES | 25 A | 1.8 µH | ||
![]() SS0908152YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 4 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4137 | 7.5 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 1.3 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | 120 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 0.25 A | 1500 µH | ||
![]() SH4028100YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.086 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | 2.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 30 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1 A | 10 µH | ||
![]() SP12061R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0036 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5.7 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 19 A | 1.3 µH | ||
![]() SP12053R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0043 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5.6 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 11.8 A | 3.3 µH | ||
![]() SR0805560KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.24 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3030 | 5 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 8.5 MHz | 10% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Open Style | unknown | 15 | GENERAL PURPOSE INDUCTOR | 3030 | - | 0.94 A | 56 µH | ||
![]() SV70282R7YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.014 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2929 | 2.8 mm | 7.3 mm | SMT | 7.3 mm | Contact Manufacturer | Yes | 50 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | 8 | GENERAL PURPOSE INDUCTOR | 2929 | YES | 3.9 A | 2.7 µH | ||
![]() SD12051R4Y2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0034 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 16 A | 1.4 µH | ||
![]() SH20091R0YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.08 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1010 | 0.9 mm | 2.6 mm | SMT | 2.6 mm | Contact Manufacturer | Yes | 210 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | 6 | GENERAL PURPOSE INDUCTOR | 1010 | YES | 0.78 A | 1 µH | ||
![]() SH30092R2YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.121 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | 0.9 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 90 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | 10 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.2 A | 2.2 µH | ||
![]() SH32203R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.108 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1212 | 2 mm | 3.2 mm | SMT | 3.2 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.5 A | 3.3 µH | ||
![]() SS1005100MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.065 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | 4.9 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 30 MHz | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | 48 | GENERAL PURPOSE INDUCTOR | 5039 | YES | 2 A | 10 µH |