- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | ECCN Code | HTS Code | Packing Method | Construction | Reach Compliance Code | Lead Length | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2207220YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0394 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 8759 | - | 7 mm | 22 mm | SMT | 15 mm | Contact Manufacturer | Yes | - | 15% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | - | GENERAL PURPOSE INDUCTOR | 8759 | - | 6.5 A | 22 µH | ||
![]() SH3027150YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.088 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 2.8 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 25 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | 7 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.4 A | 15 µH | ||
![]() SS1004681KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.68 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3939 | - | 4.5 mm | 9.9 mm | SMT | 9.9 mm | Contact Manufacturer | Yes | 2.7 MHz | 10% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | 30 | GENERAL PURPOSE INDUCTOR | 3939 | YES | 0.38 A | 680 µH | ||
![]() SS10033R9MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.07 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5040 | - | 2.7 mm | 12.7 mm | SMT | 10.1 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | 10 | GENERAL PURPOSE INDUCTOR | 5040 | YES | 2.4 A | 3.9 µH | ||
![]() SH4011100YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.185 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 1.15 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 41 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | 14 | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.83 A | 10 µH | ||
![]() SH3018330YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.545 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1515 | - | 1.65 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 24 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.32 A | 33 µH | ||
![]() SR0503470KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.6 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2018 | - | 3 mm | 5 mm | SMT | 4.5 mm | Contact Manufacturer | Yes | 14 MHz | 10% | EAR99 | 8504.50.80.00 | TR | Enamelled Wire | unknown | - | 20 | GENERAL PURPOSE INDUCTOR | 2018 | - | 0.6 A | 47 µH | ||
![]() SV7028150YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.05 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2929 | - | 2.8 mm | 7.3 mm | SMT | 7.3 mm | Contact Manufacturer | Yes | 20 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | 10 | GENERAL PURPOSE INDUCTOR | 2929 | YES | 2 A | 15 µH | ||
![]() SB1005332KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 14 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 1.2 MHz | 10% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 0.17 A | 3300 µH | ||
![]() SS1806470MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.13 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | - | 6.8 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 8 MHz | 20% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | 40 | GENERAL PURPOSE INDUCTOR | 7255 | - | 4.2 A | 47 µH | ||
![]() SB2206821KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.4 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 8759 | - | 6.8 mm | 22 mm | SMT | 15 mm | Contact Manufacturer | Yes | 1.97 MHz | 10% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | 25 | GENERAL PURPOSE INDUCTOR | 8759 | - | 1.1 A | 820 µH | ||
![]() SV7028151YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.57 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2929 | - | 2.8 mm | 7.3 mm | SMT | 7.3 mm | Contact Manufacturer | Yes | 5 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | 10 | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.6 A | 150 µH | ||
![]() AA0512102JLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 4.8 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 4.8 mm | - | 12 mm | Axial | - | Contact Manufacturer | - | 1.2 MHz | 5% | EAR99 | 8504.50.80.00 | TR | - | unknown | 24.5 mm | 50 | GENERAL PURPOSE INDUCTOR | - | - | 0.14 A | 1000 µH | ||
![]() SS1806330MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.1 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | - | 6.8 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 10 MHz | 20% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | 44 | GENERAL PURPOSE INDUCTOR | 7255 | - | 5 A | 33 µH | ||
![]() SH30094R7YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.257 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 0.9 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 68 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | 8 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.7 A | 4.7 µH | ||
![]() SS1005471KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.6 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 4.9 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 3 MHz | 10% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | 40 | GENERAL PURPOSE INDUCTOR | 5039 | YES | 0.3 A | 470 µH | ||
![]() HP04022R2M2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.08 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | 2018 | - | 2 mm | 5.1 mm | SMT | 4.5 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | GENERAL PURPOSE INDUCTOR | 2018 | YES | 6 A | 2.2 µH | ||
![]() SS0906471YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.6 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4137 | - | 6 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 4 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | 40 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 0.35 A | 470 µH | ||
![]() SH4028101YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.476 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 2.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 10 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.3 A | 100 µH | ||
![]() SH6038470YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.155 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | - | 3.8 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 0.95 A | 47 µH |