- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD12064R6YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.007 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | - | 5.7 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 7.5 A | 4.6 μH | ||
![]() SB1005102KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 3.9 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 2 MHz | 10% | EAR99 | 8504.50.80.00 | TR | - | Epoxy Resin | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 0.3 A | 1000 μH | ||
![]() FR1013272KLA ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 11 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 10 mm | - | 13 mm | Radial | - | Contact Manufacturer | - | 0.39 MHz | 10% | EAR99 | 8504.50.80.00 | Bulk | - | - | unknown | 5 mm | 5 mm | 0.7 mm | - | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 0.095 A | 2700 μH | ||
![]() SS6038151MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.9 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | 20% | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.34 A | 150 µH | ||
![]() SS0906151YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.55 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4137 | - | 6 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 6 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | 40 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 0.6 A | 150 µH | ||
![]() SP6035R27YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Iron | 0.0022 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | 2626 | - | 3.5 mm | 6.6 mm | SMT | 6.6 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 30 A | 0.27 µH | ||
![]() SH30163R6YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.09 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.9 A | 3.6 µH | ||
![]() CC4532101KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 4 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1812 | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Contact Manufacturer | - | 8 MHz | 10% | EAR99 | 8504.50.80.00 | TR | - | - | unknown | - | - | - | - | - | - | 20 | GENERAL PURPOSE INDUCTOR | 1812 | - | 0.18 A | 100 µH | ||
![]() SH20093R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.22 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1010 | - | 0.9 mm | 2.6 mm | SMT | 2.6 mm | Contact Manufacturer | Yes | 110 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | 6 | GENERAL PURPOSE INDUCTOR | 1010 | YES | 0.43 A | 3.3 µH | ||
![]() SS06043R3MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.05 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2626 | - | 4.6 mm | 6.5 mm | SMT | 6.5 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 2.3 A | 3.3 µH | ||
![]() SH5018180YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.167 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2323 | - | 1.8 mm | 5.8 mm | SMT | 5.8 mm | Contact Manufacturer | Yes | 32 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 1 A | 18 µH | ||
![]() SP12054R0YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.0043 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | - | 5.6 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 8.3 A | 4 µH | ||
![]() SH4018150YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.174 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 1.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 30 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.82 A | 15 µH | ||
![]() SH4018470YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.45 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 1.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 20 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.45 A | 47 µH | ||
![]() SH3016150YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.34 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.43 A | 15 µH | ||
![]() SH3016220YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.51 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.36 A | 22 µH | ||
![]() SR0302220MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.66 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | - | - | 2.5 mm | 3 mm | SMT | 2.8 mm | Contact Manufacturer | Yes | 22 MHz | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Open Style | unknown | - | - | - | - | - | - | 23 | GENERAL PURPOSE INDUCTOR | 1211 | - | 0.65 A | 22 µH | ||
![]() SS0906272YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 9.2 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4137 | - | 6 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 1.4 MHz | 15% | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Shielded | unknown | - | - | - | - | - | - | 100 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 0.14 A | 2700 µH | ||
![]() SH5028220YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.098 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2323 | - | 2.8 mm | 5.8 mm | SMT | 5.8 mm | Contact Manufacturer | Yes | 18 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 1 A | 22 μH | ||
![]() SB10054R7MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.019 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 45 MHz | 20% | EAR99 | 8504.50.80.00 | TR | - | Epoxy Resin | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 5.4 A | 4.7 μH |