- Converter Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Output Bit Code
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Taiwan Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Number of Terminals | A | B | C | Ihs Manufacturer | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Protection class | RoHS | Rohs Code | Supply Voltage-Nom | Wire cross-section | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Temperature Coefficient | Terminal Finish | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Current | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Forward Current-Max | Sample and Hold / Track and Hold | Insertion Loss | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HX711 Avia Semiconductor | In Stock | - | Datasheet | Through Hole | Axial | YES | PVC, rubber | 16 | 14.1 ±1 mm | 18.97 ±2 mm | 16.72 ±1 mm | AVIA SEMICONDUCTOR (XIAMEN) CO LTD | 250 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | IP68 | - | - | 5 V | 3 х 0.3 mm2 | -55°C ~ 125°C | Bulk | SFSWG | 0.156" Dia x 0.110" L (3.96mm x 2.79mm) | ±20% | - | Active | C0G, NP0 | - | white | - | 150 pF | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | - | - | INDUSTRIAL | 5 A | 24 | - | ADC, DELTA-SIGMA | - | 2 | 2'S COMPLEMENT BINARY | - | 500V | - | 7dB @ 100MHz | 2.5 V | SERIAL | - | -2.5 V | - | 9.9 mm | 3.9 mm | ||
![]() HX717 Avia Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | AVIA SEMICONDUCTOR (XIAMEN) CO LTD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | - | - | - | - | 24 | - | ADC, DELTA-SIGMA | 1.8 mm | 2 | 2'S COMPLEMENT BINARY | 0.001% | - | - | - | 2.5 V | SERIAL | - | -2.5 V | - | 9.9 mm | 3.9 mm | ||
![]() CS5396 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 28 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-PDIP-T28 | Not Qualified | - | MILITARY | - | 24 | - | ADC, DELTA-SIGMA | - | 2 | 2''S COMPLEMENT BINARY | - | - | SAMPLE | - | 5.25 V | SERIAL | - | 4.75 V | - | - | - | ||
![]() ZN449E Dynex Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 18 | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | 8 | 40 mA | ADC, SUCCESSIVE APPROXIMATION | - | 1 | OFFSET BINARY | 0.3906% | - | - | - | 3.5 V | PARALLEL, 8 BITS | - | -0.5 V | - | - | - | ||
![]() CS5012A-BL12 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | - | 12 | - | ADC SUBSYSTEM | - | 1 | OFFSET BINARY | 0.012% | - | TRACK | - | 5 V | PARALLEL, WORD | -5 V | - | - | - | - | ||
![]() CS5012A-BP12 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 40 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 12 | 19 mA | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY | 0.012% | - | TRACK | - | 6.3 V | PARALLEL, WORD | -5 V | -6.3 V | 12.25 µs | - | - | ||
![]() CS5016-JL32 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 16 | 19 mA | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY | 0.003% | - | TRACK | - | 6.3 V | PARALLEL, WORD | -5 V | -6.3 V | 32.5 µs | - | - | ||
![]() CS5012-BD12 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 40 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 12 | - | A/D CONVERTER | - | 1 | BINARY, OFFSET BINARY | 0.012% | - | - | - | 5 V | - | -5 V | - | - | - | - | ||
![]() CS5014-SD14 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 40 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T40 | Not Qualified | - | MILITARY | - | 14 | 19 mA | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY | 0.009% | - | TRACK | - | 6.3 V | PARALLEL, WORD | -5 V | -6.3 V | 14.25 µs | - | - | ||
![]() 5962-8967602XA Crystal Semiconductor Corp | In Stock | - | - | - | - | YES | - | 44 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-44 | LCC44(UNSPEC) | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | QUAD | NO LEAD | - | 1 | - | unknown | - | S-CQCC-N44 | Not Qualified | - | MILITARY | - | 16 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY, OFFSET BINARY | 0.0015% | - | - | - | 4.5 V | SERIAL, PARALLEL, WORD | -5 V | -4.5 V | 16.25 µs | - | - | ||
![]() ZN447E Dynex Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 18 | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1 | OFFSET BINARY | 0.12% | - | - | - | 3 V | - | - | - | - | - | - | ||
![]() ZN427J-8 Dynex Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 18 | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | R-CDIP-T18 | Not Qualified | 5 V | MILITARY | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | OFFSET BINARY | 0.2% | - | - | - | 10 V | - | - | - | - | - | - | ||
![]() CS5501-SD Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T20 | Not Qualified | - | MILITARY | - | 16 | - | ADC, DELTA-SIGMA | - | 1 | BINARY | 0.003% | - | - | - | 5.5 V | SERIAL | -5 V | -5.5 V | - | - | - | ||
![]() CS5317-KP Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 18 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | 16 | - | ADC, DELTA-SIGMA | - | 1 | 2''S COMPLEMENT BINARY | - | - | TRACK | - | 5.5 V | SERIAL | -5 V | -5.5 V | - | - | - | ||
![]() 5962-8967601QA Crystal Semiconductor Corp | In Stock | - | - | - | - | NO | - | 40 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-40 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-GDIP-T40 | Not Qualified | - | MILITARY | - | 16 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY, OFFSET BINARY | 0.0008% | - | - | - | 4.5 V | SERIAL, PARALLEL, WORD | -5 V | -4.5 V | 16.25 µs | - | - | ||
![]() 5962-8967401QA Crystal Semiconductor Corp | In Stock | - | - | - | - | NO | - | 40 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-40 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-GDIP-T40 | Not Qualified | - | MILITARY | - | 14 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1 | BINARY, OFFSET BINARY | 0.0092% | - | - | - | 4.52 V | SERIAL, PARALLEL, WORD | -5 V | -4.5 V | 14.25 µs | - | - | ||
![]() CS5542 Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | - | - | - | PLASTIC/EPOXY | - | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | - | unknown | - | S-PQCC-J28 | Not Qualified | - | - | - | 22 | - | ADC, DELTA-SIGMA | - | 2 | BINARY | 0.001% | - | - | - | - | SERIAL, PARALLEL, WORD | - | - | - | - | - | ||
![]() CS5508-BP Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 20 | - | ADC, DELTA-SIGMA | - | 1 | BINARY, OFFSET BINARY | 0.0015% | - | - | - | 2.5 V | SERIAL | -5 V | -2.5 V | 54000 μs | - | - | ||
![]() CS5504-BP Crystal Semiconductor Corp | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 20 | - | ADC, DELTA-SIGMA | - | 2 | BINARY, OFFSET BINARY | 0.0015% | - | - | - | 2.5 V | SERIAL | -5 V | -2.5 V | - | - | - | ||
![]() ES7243L Everest-semi(Everest Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |