- Converter Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC11402CN Sierra Semiconductor | In Stock | - | Datasheet | NO | 20 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | 8 | - | D/A CONVERTER | - | 0.39% | BINARY | - | - | - | - | ||
![]() ZN426D Dynex Semiconductor | In Stock | - | Datasheet | YES | 16 | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | 8 | 9 mA | D/A CONVERTER | - | 0.2% | BINARY | - | - | - | - | ||
![]() CXA1156AQ Sony Semiconductor | In Stock | - | Datasheet | YES | 44 | SONY CORP | 70 °C | -20 °C | CERAMIC, METAL-SEALED COFIRED | QFP | QFP, | QFP44,.8SQ,50 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 1.27 mm | unknown | - | 44 | S-CQFP-G44 | Not Qualified | - | COMMERCIAL | 8 | 430 mA | D/A CONVERTER | 4.92 mm | 0.1953% | BINARY | -4.5 V | PARALLEL, 8 BITS | 15.24 mm | 15.24 mm | ||
![]() CXA1106P Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZN426E-8 Dynex Semiconductor | In Stock | - | Datasheet | NO | 14 | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | - | R-PDIP-T14 | Not Qualified | 5 V | COMMERCIAL | 8 | 9 mA | D/A CONVERTER | - | 0.2% | BINARY | - | - | - | - | ||
![]() ZN425E-8 Dynex Semiconductor | In Stock | - | Datasheet | NO | 16 | GEC PLESSEY SEMICONDUCTORS | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | 8 | - | D/A CONVERTER | - | - | - | - | - | - | - | ||
![]() ZN434D Dynex Semiconductor | In Stock | - | Datasheet | YES | 8 | GEC PLESSEY SEMICONDUCTORS | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | - | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | 4 | - | D/A CONVERTER | - | - | - | - | - | - | - |