- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input Type | Seated Height-Max | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Consumer IC Type | Video Standard | Output Data Bus Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC11011CV Sierra Semiconductor | In Stock | - | Datasheet | YES | 68 | - | SIERRA SEMICONDUCTOR | - | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | S-PQCC-J68 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11061CV Sierra Semiconductor | In Stock | - | Datasheet | YES | 68 | - | SIERRA SEMICONDUCTOR | - | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | S-PQCC-J68 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSP16488ABOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 40 MHz | GEC PLESSEY SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 16.5 V | 13.5 V | 15 V | - | 3A991.A.2 | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | INDUSTRIAL | - | DSP PERIPHERAL, CONVOLVER | - | - | - | NO | YES | - | 16 | - | - | 16 | - | - | ||
![]() P29FCT520ATP Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | - | PERFORMANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | MULTIPLEXED OUTPUT; ICC SPECIFIED @ 10MHZ | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | DSP PERIPHERAL, PIPELINE REGISTER | 21.8 mA | - | 4.318 mm | NO | NO | - | 8 | - | - | 8 | 31.9405 mm | 7.62 mm | ||
![]() PDSP16515ABOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 50 MHz | GEC PLESSEY SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | 3A991.A.2 | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | INDUSTRIAL | - | DSP PERIPHERAL, FFT PROCESSOR | - | - | - | NO | NO | - | 16 | - | - | 16 | - | - | ||
![]() PDSP16116ACOAC Dynex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSP16330ABOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 20 MHz | GEC PLESSEY SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.05 V | 4.95 V | 5 V | - | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | INDUSTRIAL | - | DSP PERIPHERAL, COORDINATE TRANSFORM PROCESSOR | 180 mA | - | - | NO | NO | - | 16 | - | - | 16 | - | - | ||
![]() CXD2551M Sony Semiconductor | In Stock | - | Datasheet | YES | 24 | 20 MHz | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | - | COMMERCIAL EXTENDED | - | DSP PERIPHERAL, DIGITAL FILTER | 40 mA | - | 2.4 mm | NO | NO | - | 1 | - | - | 1 | 15 mm | 7.9 mm | ||
![]() CS5543 Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | - | CRYSTAL SEMICONDUCTOR CORP | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | S-PQCC-J44 | Not Qualified | - | - | - | DSP PERIPHERAL, DIGITAL FILTER | - | - | - | YES | YES | - | 4 | - | - | 4 | - | - | ||
![]() PDSP16318ABOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 20 MHz | GEC PLESSEY SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | INDUSTRIAL | - | DSP PERIPHERAL, ADDER/ACCUMULATOR | 110 mA | - | - | NO | NO | - | 32 | - | - | 32 | - | - | ||
![]() P29PCT818LMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | PERFORMANCE SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC28,.45SQ | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1.27 mm | unknown | - | S-XQCC-N28 | Not Qualified | - | MILITARY | - | DSP PERIPHERAL, PIPELINE REGISTER | - | - | - | NO | YES | 38535Q/M;38534H;883B | 8 | - | - | 8 | - | - | ||
![]() CS4952-CQ Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QFP | TQFP-44 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | - | QUAD | GULL WING | 1 | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 200 mA | R-Y; B-Y; Y | - | - | - | - | - | COLOR SIGNAL ENCODER | PAL; NTSC | - | - | - | ||
![]() SC11017CN Sierra Semiconductor | In Stock | - | - | NO | 28 | - | SIERRA SEMICONDUCTOR | - | - | PLASTIC/EPOXY | DIP | DIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | R-PDIP-T28 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA5640F SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11021CV Sierra Semiconductor | In Stock | - | Datasheet | YES | 68 | - | SIERRA SEMICONDUCTOR | - | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | S-PQCC-J68 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS4953-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | TIN LEAD | - | - | QUAD | J BEND | 1 | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 200 mA | R-Y; B-Y; Y | - | - | - | - | - | COLOR SIGNAL ENCODER | PAL; NTSC | - | - | - | ||
![]() PDSP16256ABOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 144 | 20 MHz | GEC PLESSEY SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P144 | Not Qualified | - | INDUSTRIAL | - | DSP PERIPHERAL, DIGITAL FILTER | - | - | - | NO | NO | - | 16 | - | - | 16 | - | - | ||
![]() PDSP16256ACOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 144 | 25 MHz | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P144 | Not Qualified | - | COMMERCIAL | - | DSP PERIPHERAL, DIGITAL FILTER | 320 mA | - | - | NO | NO | - | 16 | - | - | 16 | - | - | ||
![]() PDSP16330ACOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 20 MHz | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | COMMERCIAL | - | DSP PERIPHERAL, COORDINATE TRANSFORM PROCESSOR | 180 mA | - | - | NO | NO | - | 16 | - | - | 16 | - | - | ||
![]() PDSP16488ACOAC Dynex Semiconductor | In Stock | - | Datasheet | NO | 84 | 40 MHz | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | , | - | SQUARE | GRID ARRAY | Obsolete | - | - | 16.5 V | 13.5 V | 15 V | - | 3A991.A.2 | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | S-CPGA-P84 | Not Qualified | - | COMMERCIAL | - | DSP PERIPHERAL, CONVOLVER | - | - | - | NO | YES | - | 16 | - | - | 16 | - | - |