- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- JESD-30 Code
- JESD-609 Code
- Number of CLBs
- Number of Terminals
- Operating Temperature-Max
- Organization
- Package Body Material
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Organization | Programmable Logic Type | Number of CLBs |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC22IHD1000-F53C2 Achronix Semiconductor Corporation | In Stock | - | Datasheet | YES | 2597 | ACHRONIX SEMICONDUCTOR CORP | 85 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Contact Manufacturer | 1.03 V | 0.97 V | 1 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | unknown | S-PBGA-B2597 | - | OTHER | 70000 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 70000 | ||
![]() 5962-94B0201QYA AMI Semiconductor | In Stock | - | Datasheet | - | - | AMI SEMICONDUCTOR | - | - | - | - | - | - | Transferred | - | - | - | e0 | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | - | - | unknown | - | Not Qualified | - | - | - | - |