- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Bit Size
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | On Chip Program ROM Width | CPU Family | Boundary Scan | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXP864P60S-1 Sony Semiconductor | In Stock | - | Datasheet | NO | 64 | 16 MHz | SONY CORP | 37 | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | - | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | - | 1536 | No | 61440 | 5.5 V | 5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.78 mm | unknown | - | R-PDIP-T64 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | 38 mA | 8 | YES | NO | YES | NO | - | 8 | SPC700 | - | UVPROM | 57.6 mm | 19.05 mm | ||
![]() CXP829P60Q-1 Sony Semiconductor | In Stock | - | Datasheet | YES | 80 | 16 MHz | SONY CORP | 52 | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | - | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Active | - | 2048 | No | 61440 | 5.5 V | 5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | R-PQFP-G80 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | 55 mA | 8 | YES | NO | NO | NO | - | 8 | SPC700 | NO | UVPROM | 20 mm | 14 mm | ||
![]() S2200-P AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | - | AMI SEMICONDUCTOR | - | - | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | 64 | No | 2048 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | - | - | - | - | 8 | - | - | - | - | - | - | S2200 | - | MROM | - | - | ||
![]() STK6006-F3 Syntek Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 44 | - | SYNTEK SEMICONDUCTOR CO LTD | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Contact Manufacturer | - | 1024 | - | 65536 | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 15 MHz | - | - | 8 | - | - | - | - | - | - | 8051 | - | FLASH | - | - | ||
![]() CXP846P48Q-1 Sony Semiconductor | In Stock | - | Datasheet | YES | 80 | 16 MHz | SONY CORP | 72 | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | - | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Active | - | 2048 | No | 49152 | 5.5 V | 5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | R-PQFP-G80 | Not Qualified | COMMERCIAL | 8 MHz | MICROCONTROLLER | 50 mA | 8 | YES | NO | YES | NO | - | 8 | SPC700 | NO | UVPROM | 20 mm | 14 mm | ||
![]() P80C31 Matra Design Semiconductor | In Stock | - | Datasheet | NO | 40 | - | MATRA DESIGN SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | 128 | No | - | - | - | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 12 MHz | - | - | 8 | - | - | - | - | - | - | 8051 | - | - | - | - | ||
![]() R8032T RDC Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | - | RDC SEMICONDUCTOR CO LTD | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXP82320 Sony Semiconductor | In Stock | - | Datasheet | YES | 80 | 10 MHz | SONY CORP | 52 | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL EXTENDED | 10 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 3.1 mm | - | - | - | MROM | 20 mm | 14 mm | ||
![]() S9X1XS Summit Semiconductor LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8830-I RDC Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | - | RDC SEMICONDUCTOR CO LTD | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |