- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1820 Dynex Semiconductor | In Stock | - | Datasheet | NO | 56 | 12 MHz | - | GEC PLESSEY SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QIP | QIP, QUAD56,.9X1.9 | QUAD56,.9X1.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | WRAP AROUND SELF TEST; FAIL SAFE TIMEOUT | 8542.31.00.01 | QUAD | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CQFP-T56 | Not Qualified | MILITARY | SERIAL IO/COMMUNICATION CONTROLLER, MIL-STD-1553 | 13 mA | - | 5 | - | NO | NO | 16 | - | 0 | 2 | - | - | 0.125 MBps | MIL STD 1553A; MIL STD 1553B | BIPH-LEVEL(MANCHESTER) | - | - | ||
![]() 53C875 Symbios Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASM3I2969AF-06OR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 6 | - | - | PULSECORE SEMICONDUCTOR | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | ROHS COMPLIANT, TSOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.6 V | 2.7 V | 3.3 V | e3 | - | TIN | ALSO OPERATES WITH 2.5V SUPPLY | - | DUAL | GULL WING | - | 0.95 mm | unknown | - | - | R-PDSO-G6 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | - | 1 mm | - | 13 MHz | - | - | - | 13 MHz | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() P2005AF-08ST Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 3.1 V | 3.3 V | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | 1.75 mm | - | 32 MHz | - | - | - | 32 MHz | - | - | - | - | - | - | - | 4.9 mm | 3.91 mm | ||
![]() OTI95C71/30 Pixel Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXD1818R Sony Semiconductor | In Stock | - | Datasheet | YES | 144 | 40 MHz | - | SONY CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL EXTENDED | BUS CONTROLLER, SCSI | - | 1.7 mm | 7 | - | - | - | 8 | - | - | - | - | - | 20 MBps | - | - | 20 mm | 20 mm | ||
![]() S1602P AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | 0.08 MHz | - | AMI SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | - | - | - | - | 1 | - | - | - | ASYNC, BIT | - | - | - | ||
![]() 53C825 Symbios Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11483CV Sierra Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2010AF-08TR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, TSSOP-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 5.5 V | 2.7 V | 3.3 V | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.1 mm | - | 35 MHz | - | - | - | 35 MHz | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() CS8920-CQ Crystal Semiconductor Corp | In Stock | - | - | YES | 144 | 11 MHz | - | CRYSTAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 130 mA | - | 24 | - | YES | YES | 16 | - | 2048 | 2 | ISA | 8 | 1.25 MBps | ASYNC, BIT | NRZ; BIPH-LEVEL (MANCHESTER) | - | - | ||
![]() P1819F-08SR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | Spread Spectrum EMI Reduction Clock | - | 1.8 mm | - | 40 MHz | - | - | - | 40 MHz | - | - | - | - | - | - | - | 4.92 mm | 3.95 mm | ||
![]() CXA1445M Sony Semiconductor | In Stock | - | Datasheet | YES | 16 | - | 1997-01-01 | SONY CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | - | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | 14 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1602D AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | 0.08 MHz | - | AMI SEMICONDUCTOR | - | 70 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | - | - | - | - | 1 | - | - | - | ASYNC, BIT | - | - | - | ||
![]() AM2088AH AMtek Semiconductors Co Ltd | In Stock | - | Datasheet | - | - | - | - | AMTEK SEMICONDUCTORS CO LTD | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MU9C9760V-80DC Music Semiconductors Inc | In Stock | - | Datasheet | YES | 44 | - | - | MUSIC SEMICONDUCTORS INC | 3 | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, PALETTE DAC | 180 mA | - | 3 | - | - | - | 8 | - | - | - | VESA | - | - | - | - | - | - | ||
![]() P1819B-08ST Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 40 MHz | - | - | - | 40 MHz | - | - | - | - | - | - | - | 4.9 mm | 3.91 mm | ||
![]() P2027AF-08TR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, TSSOP-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 3.8 V | 2.7 V | 3.3 V | - | - | - | - | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | 1.1 mm | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() ASM3P2579A-06OR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 6 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | TSOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | - | No | 2.625 V | 2.375 V | 2.5 V | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | DUAL | GULL WING | NOT SPECIFIED | 0.95 mm | unknown | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1 mm | - | 30 MHz | - | - | - | 30 MHz | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() SYM53C895 Symbios Semiconductors | In Stock | - | Datasheet | YES | 208 | - | - | SYMBIOS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |