- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM3P2579A-06OR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 6 | PULSECORE SEMICONDUCTOR | 70 °C | PLASTIC/EPOXY | VSSOP | TSOT-23, 6 PIN | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | No | 2.625 V | 2.375 V | 2.5 V | ALSO OPERATES AT 3.3V SUPPLY | DUAL | GULL WING | NOT SPECIFIED | 0.95 mm | unknown | NOT SPECIFIED | R-PDSO-G6 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 1 mm | 30 MHz | 30 MHz | 2.9 mm | 1.6 mm | ||
![]() P1817BF-08ST Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | PULSECORE SEMICONDUCTOR | 70 °C | PLASTIC/EPOXY | SOP | SOIC-8 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | 5.5 V | 2.7 V | 3.3 V | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | 1.8 mm | 20 MHz | 20 MHz | 4.92 mm | 3.95 mm | ||
![]() SC15025CV Sierra Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |