- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | Bus Compatibility | Barrel Shifter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2020-C-QF RDC Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 160 | - | RDC SEMICONDUCTOR CO LTD | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | - | 100 MHz | MICROPROCESSOR, RISC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1750A-15CMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 64 | 15 MHz | PYRAMID SEMICONDUCTOR CORP | 125 °C | -55 °C | UNSPECIFIED | DIP | BRAZE, DIP-64 | - | RECTANGULAR | IN-LINE | Active | DIP | No | 5.5 V | 4.5 V | 5 V | - | No | 3A001.A.2.C | - | TWO PROGRAMMABLE TIMERS | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | 64 | R-XDIP-T64 | Not Qualified | MILITARY | 15 MHz | MICROPROCESSOR | - | 16 | 4.191 mm | 16 | NO | YES | MIL-STD-883 Class B | 16 | FLOATING POINT | NO | - | - | - | - | 42.2402 mm | 15.24 mm | ||
![]() S68B09EP AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | - | AMI SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 MHz | MICROPROCESSOR, RISC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1750AE-30PGMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 68 | 30 MHz | PYRAMID SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA-68 | - | SQUARE | GRID ARRAY | Active | PGA | No | 5.5 V | 4.5 V | 5 V | - | No | 3A991.A.2 | - | 2.7 MIPS DAIS MIX; TWO PROGRAMMABLE TIMERS; FAST POLYNOMIAL EXPANSION ALGORITHM | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 2.54 mm | compliant | NOT SPECIFIED | 68 | S-CPGA-P68 | Not Qualified | MILITARY | 30 MHz | MICROPROCESSOR | - | 16 | 4.572 mm | 16 | NO | NO | - | 16 | FLOATING POINT | NO | - | - | - | - | 28.56 mm | 28.56 mm | ||
![]() P1750A-20PGMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 68 | 20 MHz | PYRAMID SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA-68 | - | SQUARE | GRID ARRAY | Active | PGA | No | 5.5 V | 4.5 V | 5 V | - | No | 3A001.A.2.C | - | 1.3 MIPS DAIS MIX; TWO PROGRAMMABLE TIMERS | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 2.54 mm | compliant | NOT SPECIFIED | 68 | S-CPGA-P68 | Not Qualified | MILITARY | 20 MHz | MICROPROCESSOR | - | 16 | 4.572 mm | 16 | NO | YES | MIL-STD-883 Class B | 16 | FLOATING POINT | NO | - | - | - | - | 28.56 mm | 28.56 mm | ||
![]() PR3000A-33MQ160C Pyramid Semiconductor Corporation | In Stock | - | Datasheet | YES | 160 | 66 MHz | PERFORMANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | 3A991.A.2 | TIN LEAD | 28 VAX MIPS; 5 PIPELINE STAGES | 8542.31.00.01 | QUAD | GULL WING | - | 0.64 mm | unknown | - | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | 33 MHz | MICROPROCESSOR, RISC | 700 mA | 32 | 3.85 mm | 32 | NO | NO | - | 32 | FIXED POINT | NO | 0 | 6 | - | - | 27.65 mm | 27.65 mm | ||
![]() 5962-8766501XA Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 64 | 15 MHz | PYRAMID SEMICONDUCTOR CORP | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, SDIP64,.6,50 | SDIP64,.6,50 | RECTANGULAR | IN-LINE | Active | DIP | - | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.27 mm | compliant | - | 64 | R-XDIP-T64 | Not Qualified | MILITARY | 15 MHz | MICROPROCESSOR | 40 mA | 16 | - | 16 | NO | YES | 38535Q/M;38534H;883B | 16 | FLOATING POINT | NO | - | - | - | - | - | - | ||
![]() PR3010A-20MQ160C Pyramid Semiconductor Corporation | In Stock | - | - | YES | 160 | 20 MHz | PERFORMANCE SEMICONDUCTOR CORP | 70 °C | - | METAL | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | 160 | S-MQFP-G160 | Not Qualified | COMMERCIAL | - | MATH PROCESSOR, FLOATING POINT ACCELERATOR | 325 mA | - | 3.85 mm | - | NO | - | - | 32 | - | - | - | - | R3000A | NO | 27.65 mm | 27.65 mm |