- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Programmable Logic Type
- Propagation Delay
Attribute column
Manufacturer
Taiwan Semiconductor Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEEL18CV8P-5 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 125 MHz | AMI SEMICONDUCTOR | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 5 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | 9 | 74 | 24.8285 mm | 7.62 mm | ||
![]() PEEL22CV10AJ-10 AMI Semiconductor | In Stock | - | Datasheet | YES | 28 | 66.6 MHz | AMI SEMICONDUCTOR | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | 11 | 132 | 11.5062 mm | 11.5062 mm | ||
![]() PEEL22CV10AP-15 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | 50 MHz | AMI SEMICONDUCTOR | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.699 mm | EE PLD | MACROCELL | 11 | 132 | 31.75 mm | 7.62 mm | ||
![]() PEEL18CV8PI-10 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 71.4 MHz | AMI SEMICONDUCTOR | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | 9 | - | 24.8285 mm | 7.62 mm | ||
![]() PEEL20CG10P-25 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | 33.3 MHz | AMI SEMICONDUCTOR | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.699 mm | EE PLD | MACROCELL | 11 | 92 | 31.75 mm | 7.62 mm | ||
![]() PEEL18CV8P-25 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 28.5 MHz | AMI SEMICONDUCTOR | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | 9 | 74 | 24.8285 mm | 7.62 mm | ||
![]() PEEL18CV8P-15 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 41.6 MHz | AMI SEMICONDUCTOR | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | 9 | 74 | 24.8285 mm | 7.62 mm | ||
![]() PEEL273P-30 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | - | AMI SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 30 ns | PLA-TYPE | 22 | - | - | EE PLD | - | - | 42 | - | - | ||
![]() PEEL18CV8PI-25 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 28.5 MHz | AMI SEMICONDUCTOR | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | - | Not Qualified | INDUSTRIAL | 25 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | 9 | - | 24.8285 mm | 7.62 mm | ||
![]() PEEL22CV10P-25 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | 33.3 MHz | AMI SEMICONDUCTOR | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.699 mm | EE PLD | MACROCELL | 11 | 132 | 31.75 mm | 7.62 mm |