Filters
  • Built-in IF Amplifier
  • Consumer IC Type
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Input Frequency-Max (RF)
  • Input Frequency-Min (RF)
  • JESD-30 Code
  • Length
  • Noise Figure-Nom
  • Number of Bands
  • Number of Functions

Attribute column

Manufacturer

Taiwan Semiconductor Interface - Modules

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Noise Figure-Nom

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Supply Current-Max

Seated Height-Max

Consumer IC Type

Number of Bands

Built-in IF Amplifier

Input Frequency-Min (RF)

Input Frequency-Max (RF)

Length

Width

CXA3627ER
CXA3627ER

Sony Semiconductor

In Stock

-

Datasheet

YES

32

SONY CORP

13 dB

75 °C

-25 °C

PLASTIC/EPOXY

VQCCN

VQCCN, LCC32,.2SQ,16

LCC32,.2SQ,16

SQUARE

CHIP CARRIER, VERY THIN PROFILE

Obsolete

QFN

Yes

e6/e4

Yes

EAR99

-

8542.39.00.01

QUAD

NO LEAD

260

1

0.4 mm

unknown

10

32

S-PQCC-N32

Not Qualified

5.3 V

COMMERCIAL EXTENDED

4.75 V

88 mA

1 mm

VIDEO TUNER

2

YES

55 MHz

800 MHz

4.8 mm

4.8 mm

CXA1665AM
CXA1665AM

Sony Semiconductor

In Stock

-

Datasheet

YES

16

SONY CORP

10 dB

75 °C

-20 °C

PLASTIC/EPOXY

SOP

SOP, SOP16,.3

SOP16,.3

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

-

-

-

EAR99

-

8542.39.00.01

DUAL

GULL WING

-

1

1.27 mm

unknown

-

16

R-PDSO-G16

Not Qualified

9.9 V

COMMERCIAL EXTENDED

8.1 V

58 mA

2.25 mm

VIDEO TUNER

2

YES

55 MHz

800 MHz

9.9 mm

5.3 mm

CXA1355L
CXA1355L

Sony Semiconductor

In Stock

-

Datasheet

NO

16

SONY CORP

13.5 dB

75 °C

-20 °C

PLASTIC/EPOXY

SZIP

SZIP, ZIP16,.07,35

ZIP16,.07,35

RECTANGULAR

IN-LINE, SHRINK PITCH

Obsolete

ZIP

No

e0

-

EAR99

TIN LEAD

8542.39.00.01

ZIG-ZAG

THROUGH-HOLE

-

1

0.889 mm

unknown

-

16

R-PZIP-T16

Not Qualified

9.9 V

COMMERCIAL EXTENDED

8.1 V

57 mA

5.715 mm

VIDEO TUNER

2

YES

55 MHz

890 MHz

14 mm

2.2 mm

CXA3555N
CXA3555N

Sony Semiconductor

In Stock

-

Datasheet

YES

30

SONY CORP

13 dB

75 °C

-25 °C

PLASTIC/EPOXY

LSSOP

LSSOP, TSSOP30,.3

TSSOP30,.3

RECTANGULAR

SMALL OUTLINE, LOW PROFILE, SHRINK PITCH

Obsolete

SSOP

Yes

e6/e4

Yes

EAR99

-

8542.39.00.01

DUAL

GULL WING

260

1

0.65 mm

unknown

10

30

R-PDSO-G30

Not Qualified

5.3 V

COMMERCIAL EXTENDED

4.75 V

78 mA

1.45 mm

VIDEO TUNER

3

YES

55 MHz

800 MHz

9.7 mm

5.6 mm