- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Taiwan Semiconductor Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Number of Transceivers | Neg Supply Voltage-Nom | Carrier Type | Crystal Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2559F AMI Semiconductor | In Stock | - | Datasheet | NO | 16 | AMI SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL | 16 mA | - | - | - | - | - | - | 3.58 MHz | - | - | ||
![]() SC11330CN Sierra Semiconductor | In Stock | - | Datasheet | NO | 16 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL | 0.01 mA | - | - | LOOPBACK DETECTOR | - | -5 V | - | - | - | - | ||
![]() MJ1440 Dynex Semiconductor | In Stock | - | Datasheet | NO | 16 | GEC PLESSEY SEMICONDUCTORS | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | COMMERCIAL | 0.05 mA | 2048 Mbps | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() S3530 AMI Semiconductor | In Stock | - | Datasheet | NO | 28 | AMI SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | - | MODEM | - | -5 V | - | - | - | - | ||
![]() CS61534-ID Crystal Semiconductor Corp | In Stock | - | Datasheet | NO | 28 | CRYSTAL SEMICONDUCTOR CORP | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T28 | Not Qualified | INDUSTRIAL | 0.145 mA | - | - | PCM TRANSCEIVER | - | - | - | - | - | - | ||
![]() SC11003CM Sierra Semiconductor | In Stock | - | Datasheet | YES | 20 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | - | - | MODEM | - | - | - | - | - | - | ||
![]() MJ1445 Dynex Semiconductor | In Stock | - | Datasheet | NO | 16 | GEC PLESSEY SEMICONDUCTORS | 70 °C | -10 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | COMMERCIAL | 0.04 mA | 2048 Mbps | - | PCM RECEIVER | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() MR-6A Mosdesign Semiconductor Corp | In Stock | - | Datasheet | NO | 18 | MOSDESIGN SEMICONDUCTOR CORP | 60 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18(UNSPEC) | DIP18(UNSPEC) | RECTANGULAR | IN-LINE | Contact Manufacturer | No | 4 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | R-PDIP-T18 | Not Qualified | COMMERCIAL | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | ||
![]() UPB1009K-E1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | YES | 44 | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | PLASTIC, QFN-44 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Transferred | No | 3 V | e0 | TIN LEAD | - | QUAD | NO LEAD | 1 | 0.4 mm | compliant | S-PQCC-N44 | Not Qualified | INDUSTRIAL | - | - | 1 mm | TELECOM CIRCUIT | - | - | - | - | 6 mm | 6 mm | ||
![]() NCR92C392 Symbios Semiconductors | In Stock | - | Datasheet | NO | 16 | SYMBIOS SEMICONDUCTORS | - | - | - | DIP | DIP, DIP16(UNSPEC) | DIP16(UNSPEC) | RECTANGULAR | IN-LINE | Obsolete | No | 9 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | R-XDIP-T16 | Not Qualified | - | - | - | - | ETHERNET TRANSCEIVER | 1 | - | - | - | - | - | ||
![]() CS6152A-IP Crystal Semiconductor Corp | In Stock | - | Datasheet | NO | 24 | CRYSTAL SEMICONDUCTOR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | INDUSTRIAL | 0.0667 mA | - | - | PCM TRANSCEIVER | - | - | - | - | - | - | ||
![]() SL8204 Dynex Semiconductor | In Stock | - | Datasheet | NO | 8 | GEC PLESSEY SEMICONDUCTORS | 65 °C | -45 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 29 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | OTHER | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11066CV/ABE Sierra Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11006CN Sierra Semiconductor | In Stock | - | Datasheet | NO | 28 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | 0.07 mA | - | - | MODEM | - | -5 V | - | - | - | - | ||
![]() SC11031CQ Sierra Semiconductor | In Stock | - | Datasheet | YES | 80 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP80,.7SQ | RECTANGULAR | FLATPACK | Obsolete | No | 5 V | e0 | TIN LEAD | - | QUAD | GULL WING | 1 | 0.635 mm | unknown | R-PQFP-G80 | Not Qualified | COMMERCIAL | 60 mA | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | ||
![]() CS8904-CM3 Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 100 | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QFP | MQFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | No | 3.3 V | e0 | TIN LEAD | - | QUAD | GULL WING | 4 | 0.635 mm | unknown | R-PQFP-G100 | Not Qualified | COMMERCIAL | 0.19 mA | 10000 Mbps | - | ETHERNET TRANSCEIVER | 4 | - | - | - | - | - | ||
![]() SC11043CV Sierra Semiconductor | In Stock | - | Datasheet | YES | 68 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | TIN LEAD | - | QUAD | J BEND | 1 | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | COMMERCIAL | 60 mA | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | ||
![]() STLC2500A SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC11064CV Sierra Semiconductor | In Stock | - | Datasheet | YES | 28 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | COMMERCIAL | 25 mA | - | - | MODEM | - | - | - | - | - | - | ||
![]() SC11014CN Sierra Semiconductor | In Stock | - | Datasheet | NO | 24 | SIERRA SEMICONDUCTOR | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | 1 Mbps | - | MODEM | - | -5 V | - | - | - | - |