- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Memory IC Type
- Package Description
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
Taiwan Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Page Size | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4C1256-70L28M Pyramid Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | 70 ns | - | PYRAMID SEMICONDUCTOR CORP | - | 32768 words | 32000 | 125 °C | -55 °C | UNSPECIFIED | QCCN | 0.350 X 0.550 INCH, LCC-28 | LCC28,.35X.55 | RECTANGULAR | CHIP CARRIER | Active | QLCC | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | compliant | - | 28 | R-XQCC-N28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.15 mA | 32KX8 | 3-STATE | 1.905 mm | 8 | 0.02 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 8.89 mm | ||
![]() CAT24C02AJ-TE7 Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | CATALYST SEMICONDUCTOR INC | - | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | 0.003 mA | 256X8 | - | - | 8 | 0.000004 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | - | 100 | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | - | ||
![]() CAT24FC16RI-TE13 Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | CATALYST SEMICONDUCTOR INC | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | No | 3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | - | 1.1 mm | 8 | 0.000001 A | 16384 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | - | - | - | 3 mm | 3 mm | ||
![]() CAT93C66WI-1.8-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC22101CN Sierra Semiconductor | In Stock | - | Datasheet | NO | 18 | 300 ns | - | SIERRA SEMICONDUCTOR | - | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.015 mA | 128X8 | 3-STATE | - | 8 | 0.0001 A | 1024 bit | - | PARALLEL | - | EEPROM | 5 V | - | - | 20 ms | - | - | - | YES | NO | NO | - | - | - | - | - | - | - | - | - | ||
![]() CAT28C64BX-15T Catalyst Semiconductor | In Stock | - | Datasheet | YES | 28 | 150 ns | - | CATALYST SEMICONDUCTOR INC | 1 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE AND HALOGEN FREE, EIAJ, SOIC-28 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 8KX8 | - | 2.65 mm | 8 | 0.0001 A | 65536 bit | - | PARALLEL | - | EEPROM | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 32 words | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() CAT93C46AK Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | CATALYST SEMICONDUCTOR INC | - | 64 words | 64 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | 3 WIRE INTERFACE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.003 mA | 64X16 | - | 2.03 mm | 16 | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | 5.25 mm | ||
![]() CXK5T16100TM-12LLX Sony Semiconductor | In Stock | - | Datasheet | YES | 44 | 120 ns | - | SONY CORP | - | 65536 words | 64000 | 85 °C | -25 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | ASYNCHRONOUS | 0.05 mA | 64KX16 | 3-STATE | 1.2 mm | 16 | 0.000028 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() SCB25D1G160AF-5BI Xi'an UniIC Semiconductors Co Ltd | In Stock | - | Datasheet | YES | 60 | 0.7 ns | 200 MHz | XIAN UNILC SEMICONDUCTORS CO LTD | - | 67108864 words | 64000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA60,9X12,40/32 | BGA60,9X12,40/32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Contact Manufacturer | - | - | 2.5 V | - | - | EAR99 | - | - | 8542.32.00.32 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | R-PBGA-B60 | - | 2.7 V | INDUSTRIAL | 2.3 V | 1 | SYNCHRONOUS | 0.26 mA | 64MX16 | 3-STATE | 1.2 mm | 16 | 0.012 A | 1073741824 bit | - | - | COMMON | DDR1 DRAM | - | - | - | - | - | - | 2.3 V | - | - | - | - | 8192 | - | 2,4,8 | 2,4,8 | DUAL BANK PAGE BURST | YES | 12 mm | 10 mm | ||
![]() M53D256328A-5BG2F Elite Semiconductor Memory Technology Inc | In Stock | - | Datasheet | YES | 144 | 5 ns | - | ELITE SEMICONDUCTOR MEMORY TECHNOLOGY INC | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | - | 1.8 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | - | S-PBGA-B144 | - | 1.95 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | - | 8MX32 | - | 1.4 mm | 32 | - | 268435456 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 12 mm | 12 mm | ||
![]() CAT25C02LI Catalyst Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 5 MHz | CATALYST SEMICONDUCTOR INC | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.005 mA | 256X8 | - | 5.334 mm | 8 | 0.000001 A | 2048 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() CAT25C04LI Catalyst Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 5 MHz | CATALYST SEMICONDUCTOR INC | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.005 mA | 512X8 | - | 5.334 mm | 8 | 0.000001 A | 4096 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() CAT64LC10SI-TE13 Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | CATALYST SEMICONDUCTOR INC | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | SPI BUS SERIAL INTERFACE; AUTOMATIC WRITE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 64X16 | 3-STATE | 1.75 mm | 16 | 0.000003 A | 1024 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MU9C2480L-90DC Music Semiconductors Inc | In Stock | - | Datasheet | YES | 44 | 75 ns | - | MUSIC SEMICONDUCTORS INC | 3 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Contact Manufacturer | - | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | BIT MASKING; LANCAM | 8542.32.00.41 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.11 mA | 2KX64 | - | - | 64 | 0.002 A | 131072 bit | - | PARALLEL | - | CONTENT ADDRESSABLE SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT25128LI Catalyst Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 10 MHz | CATALYST SEMICONDUCTOR INC | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 16KX8 | - | 5.33 mm | 8 | - | 131072 bit | - | SERIAL | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.27 mm | 7.62 mm | ||
![]() CAT34WC02UI Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | CATALYST SEMICONDUCTOR INC | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 256X8 | - | 1.2 mm | 8 | 0.000001 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1010DDDR | - | - | - | - | 4.4 mm | 3 mm | ||
![]() M53D2561616A-5BG2F Elite Semiconductor Memory Technology Inc | In Stock | - | Datasheet | YES | 60 | 5 ns | - | ELITE SEMICONDUCTOR MEMORY TECHNOLOGY INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Contact Manufacturer | - | - | 1.8 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | R-PBGA-B60 | - | 1.95 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | - | 16MX16 | - | 1.2 mm | 16 | - | 268435456 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm | ||
![]() P4C116-25LMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | 25 ns | - | PYRAMID SEMICONDUCTOR CORP | - | 2048 words | 2000 | 125 °C | -55 °C | UNSPECIFIED | QCCN | 0.300 X 0.400 INCH, LCC-24 | LCC24,.3X.4 | RECTANGULAR | CHIP CARRIER | Active | LCC | No | 5 V | - | No | 3A001.A.2.C | - | - | 8542.32.00.41 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 24 | R-XQCC-N24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.15 mA | 2KX8 | 3-STATE | 1.9304 mm | 8 | 0.015 A | 16384 bit | MIL-STD-883 Class B | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 7.62 mm | ||
![]() CAT24C05WI Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST24W04CM6TR SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |