- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Taiwan Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Package | Programmable | RoHS | Operating Temperature | Packaging | Part Status | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP1965PDD8 uPI Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | ||
![]() TF2304M TF Semiconductor Solutions | 5035 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Half-Bridge | 0.7V, 2.3V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | ||
![]() TF2113M TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | High-Side and Low-Side | 6V, 9.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 15ns, 13ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | ||
![]() TF2110M TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | High-Side and Low-Side | 6V, 9.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 15ns, 13ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | ||
![]() TF2005M TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | High-Side and Low-Side | 0.06V, 2.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | ||
![]() TF2184M TF Semiconductor Solutions | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V, 2.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 40ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | ||
![]() TF0215 TF Semiconductor Solutions | 6625 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | Low-Side | 0.8V, 2.4V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 18V | Inverting, Non-Inverting | 15ns, 15ns | Single | 1 | IGBT, N-Channel MOSFET | 1.9A, 1.8A | ||
![]() TF2190M TF Semiconductor Solutions | 4530 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | High-Side and Low-Side | 0.8V, 2.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 25ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A, 4.5A | ||
![]() TF0227 TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Low-Side | 0.7V, 2.4V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 18V | Inverting, Non-Inverting | 20ns, 20ns | Single | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A | ||
![]() TF2110M TF Semiconductor Solutions | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | High-Side and Low-Side | 6V, 9.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 15ns, 13ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | ||
![]() TF0211C TF Semiconductor Solutions | 5342 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | Low-Side | 0.8V, 2.4V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 18V | Inverting, Non-Inverting | 15ns, 15ns | Single | 1 | IGBT, N-Channel MOSFET | 1.9A, 1.8A | ||
![]() TF2113M TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | High-Side and Low-Side | 6V, 9.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 15ns, 13ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | ||
![]() TF2007U TF Semiconductor Solutions | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Half-Bridge | 0.06V, 2.5V | - | Not Verified | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 10V ~ 20V | Non-Inverting | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA |