- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
- Terminal Position
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICX081AK Sony Semiconductor | In Stock | - | Datasheet | NO | 16 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 12 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 12.36 V | COMMERCIAL | 11.64 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | 12.2 mm | 11.43 mm | ||
![]() CXA3081R Sony Semiconductor | In Stock | - | Datasheet | YES | 52 | 1997-01-01 | SONY CORP | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP52,.47SQ | QFP52,.47SQ | SQUARE | FLATPACK | Obsolete | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | - | S-PQFP-G52 | Not Qualified | - | COMMERCIAL | - | 4 | - | - | - | - | - | - | ||
![]() CXA2061S Sony Semiconductor | In Stock | - | Datasheet | NO | 48 | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | 0.600 INCH, PLASTIC, SDIP-48 | SDIP48,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 48 | R-PDIP-T48 | Not Qualified | 9.5 V | COMMERCIAL EXTENDED | 8.5 V | - | - | 110 mA | 5 mm | CONSUMER CIRCUIT | 43.2 mm | 15.24 mm | ||
![]() TDA1872A SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT24WC64WI-1.8 Catalyst Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS4299-JQ Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 48 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | - | TQFP-48 | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | 1 | - | unknown | - | - | S-PQFP-G48 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() ICX058CL Sony Semiconductor | In Stock | - | Datasheet | NO | 16 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | 12.2 mm | 11.43 mm | ||
![]() CXD1141M Sony Semiconductor | In Stock | - | Datasheet | YES | 16 | - | SONY CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | - | 2 mA | - | CONSUMER CIRCUIT | - | - | ||
![]() CS4923-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | e0 | - | TIN LEAD | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | 3.47 V | COMMERCIAL | 3.13 V | - | - | 443 mA | - | CONSUMER CIRCUIT | - | - | ||
![]() UP8806JDS4-33 UPI Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX452AQF Sony Semiconductor | In Stock | - | Datasheet | YES | 20 | - | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | 15 V | e4 | Yes | Gold (Au) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 10 | 20 | R-PDSO-G20 | Not Qualified | 15.45 V | COMMERCIAL EXTENDED | 14.55 V | - | ANALOG CIRCUIT | - | 4.15 mm | - | 13.8 mm | 12 mm | ||
![]() ICX086AL Sony Semiconductor | In Stock | - | Datasheet | NO | 14 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | SQUARE | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 14 | S-PDIP-T14 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | 10 mm | 10.16 mm | ||
![]() CS4924-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | QUAD | J BEND | - | 1 | - | unknown | - | - | S-PQCC-J44 | Not Qualified | 3.47 V | COMMERCIAL | 3.13 V | - | - | 443 mA | - | CONSUMER CIRCUIT | - | - | ||
![]() CXA1203N Sony Semiconductor | In Stock | - | Datasheet | YES | 24 | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSSOP24,.3 | TSSOP24,.3 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | - | - | e6/e4 | Yes | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 10 | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | - | 34 mA | 1.45 mm | CONSUMER CIRCUIT | 7.8 mm | 5.6 mm | ||
![]() ILX520K Sony Semiconductor | In Stock | - | Datasheet | NO | 24 | - | SONY CORP | 55 °C | -10 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 12 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-CDIP-T24 | Not Qualified | 12.6 V | COMMERCIAL | 11.4 V | - | ANALOG CIRCUIT | - | 4.57 mm | - | 71 mm | 10.16 mm | ||
![]() CXA2053Q Sony Semiconductor | In Stock | - | Datasheet | YES | 48 | 1997-01-01 | SONY CORP | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.6SQ,32 | QFP48,.6SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | S-PQFP-G48 | Not Qualified | - | COMMERCIAL | - | - | - | 50 mA | - | - | - | - | ||
![]() LT6711A Lontium Semiconductor | In Stock | - | Datasheet | YES | 64 | - | LONTIUM SEMICONDUCTOR CORP | 85 °C | -40 °C | UNSPECIFIED | QCCN | QFN-64 | LCC64(UNSPEC) | SQUARE | CHIP CARRIER | Contact Manufacturer | - | Yes | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | unknown | - | - | S-XQCC-N64 | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() CXA1512M Sony Semiconductor | In Stock | - | Datasheet | YES | 14 | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4 V | - | ANALOG CIRCUIT | - | 1.8 mm | - | - | 4.4 mm | ||
![]() ICX429AKL Sony Semiconductor | In Stock | - | Datasheet | NO | 20 | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | Yes | - | 15 V | e3 | Yes | Tin (Sn) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 1.778 mm | unknown | 10 | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.83 mm | - | 18 mm | 15.24 mm | ||
![]() ICX054AL Sony Semiconductor | In Stock | - | Datasheet | NO | 16 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 15 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | 12.2 mm | 11.43 mm |