- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
- Terminal Position
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICX429AKL Sony Semiconductor | In Stock | - | Datasheet | NO | 20 | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | Yes | 15 V | e3 | Yes | Tin (Sn) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 1.778 mm | unknown | 10 | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.83 mm | - | 18 mm | 15.24 mm | ||
![]() CXA1726S Sony Semiconductor | In Stock | - | Datasheet | NO | 30 | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP30,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | 4.1 mm | CONSUMER CIRCUIT | 26.9 mm | 10.16 mm | ||
![]() CXD2597Q Sony Semiconductor | In Stock | - | Datasheet | YES | 80 | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 2.7 V | - | - | 1.85 mm | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() CXA1726M Sony Semiconductor | In Stock | - | Datasheet | YES | 30 | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | SOP30,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | e6/e4 | Yes | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 10 | 30 | R-PDSO-G30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | 2.7 mm | CONSUMER CIRCUIT | 18.8 mm | 7.6 mm | ||
![]() CXA1201Q Sony Semiconductor | In Stock | - | Datasheet | YES | 32 | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | - | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 30 mA | 1.85 mm | CONSUMER CIRCUIT | 7 mm | 7 mm | ||
![]() SBX1602A Sony Semiconductor | In Stock | - | Datasheet | NO | 37 | SONY CORP | 65 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA37,10X10 | PGA37,10X10 | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | e0 | - | TIN LEAD | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | 37 | S-CPGA-P37 | Not Qualified | - | COMMERCIAL | - | - | - | 5.07 mm | CONSUMER CIRCUIT | 25.4 mm | 25.4 mm | ||
![]() ICX432DQF Sony Semiconductor | In Stock | - | Datasheet | YES | 18 | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | SOIC | Yes | 15 V | e4 | Yes | Gold (Au) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.1 mm | unknown | 10 | 18 | S-PDSO-G18 | Not Qualified | 15.45 V | COMMERCIAL EXTENDED | 14.55 V | ANALOG CIRCUIT | - | 2.65 mm | - | 10 mm | 10 mm | ||
![]() ICX074AK Sony Semiconductor | In Stock | - | Datasheet | NO | 22 | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | No | 15 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 22 | R-GDIP-T22 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.97 mm | - | 18 mm | 15.24 mm | ||
![]() ICX054AL Sony Semiconductor | In Stock | - | Datasheet | NO | 16 | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 15 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.77 mm | - | 12.2 mm | 11.43 mm | ||
![]() ILX569K Sony Semiconductor | In Stock | - | Datasheet | NO | 22 | SONY CORP | 55 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 12 V | e4 | Yes | Gold (Au) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | 10 | 22 | R-PDIP-T22 | Not Qualified | 12.6 V | COMMERCIAL | 11.4 V | ANALOG CIRCUIT | - | 3.3 mm | - | 32 mm | 10.16 mm | ||
![]() CXL5513P Sony Semiconductor | In Stock | - | Datasheet | NO | 8 | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 20 mA | 4.1 mm | CONSUMER CIRCUIT | 9.4 mm | 7.62 mm | ||
![]() ICX248AL Sony Semiconductor | In Stock | - | Datasheet | NO | 20 | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | No | 15 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.97 mm | - | 18 mm | 15.24 mm | ||
![]() ICX249AL Sony Semiconductor | In Stock | - | Datasheet | NO | 20 | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | No | 15 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.97 mm | - | 18 mm | 15.24 mm | ||
![]() CXA2061S Sony Semiconductor | In Stock | - | Datasheet | NO | 48 | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | 0.600 INCH, PLASTIC, SDIP-48 | SDIP48,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 48 | R-PDIP-T48 | Not Qualified | 9.5 V | COMMERCIAL EXTENDED | 8.5 V | - | 110 mA | 5 mm | CONSUMER CIRCUIT | 43.2 mm | 15.24 mm | ||
![]() ATT7026 Actions Semiconductor Co | In Stock | - | Datasheet | - | - | ACTIONS SEMICONDUCTOR CO LTD | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXD8068G Sony Semiconductor | In Stock | - | Datasheet | NO | 132 | SONY CORP | 85 °C | - | CERAMIC | PGA | PGA, PGA132,14X14 | PGA132,14X14 | SQUARE | GRID ARRAY | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | - | S-XPGA-P132 | Not Qualified | - | OTHER | - | - | 140 mA | - | - | - | - | ||
![]() CS4923-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 44 | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | e0 | - | TIN LEAD | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | 3.47 V | COMMERCIAL | 3.13 V | - | 443 mA | - | CONSUMER CIRCUIT | - | - | ||
![]() UP8806JDS4-33 UPI Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX452AQF Sony Semiconductor | In Stock | - | Datasheet | YES | 20 | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 15 V | e4 | Yes | Gold (Au) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 10 | 20 | R-PDSO-G20 | Not Qualified | 15.45 V | COMMERCIAL EXTENDED | 14.55 V | ANALOG CIRCUIT | - | 4.15 mm | - | 13.8 mm | 12 mm | ||
![]() ICX086AL Sony Semiconductor | In Stock | - | Datasheet | NO | 14 | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | SQUARE | IN-LINE | Obsolete | DIP | No | 15 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 14 | S-PDIP-T14 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | ANALOG CIRCUIT | - | 4.77 mm | - | 10 mm | 10.16 mm |