- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
- Terminal Position
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Watchdog Timers | JESD-609 Code | Pbfree Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Access Time | Number of Voltages Monitored | Seated Height-Max | Undervoltage Threshold | Overvoltage Threshold | Max Frequency | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1726M Sony Semiconductor | In Stock | - | Datasheet | YES | - | 30 | - | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | SOP30,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e6/e4 | Yes | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 10 | 30 | R-PDSO-G30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | CONSUMER CIRCUIT | 18.8 mm | 7.6 mm | ||
![]() ILX569K Sony Semiconductor | In Stock | - | Datasheet | NO | - | 22 | - | - | SONY CORP | 55 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 12 V | - | e4 | Yes | - | Gold (Au) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | 10 | 22 | R-PDIP-T22 | Not Qualified | 12.6 V | COMMERCIAL | 11.4 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 3.3 mm | - | - | - | - | 32 mm | 10.16 mm | ||
![]() CXA1726S Sony Semiconductor | In Stock | - | Datasheet | NO | - | 30 | - | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP30,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | - | - | 4.1 mm | - | - | - | CONSUMER CIRCUIT | 26.9 mm | 10.16 mm | ||
![]() ICX249AL Sony Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | - | No | 15 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 4.97 mm | - | - | - | - | 18 mm | 15.24 mm | ||
![]() ICX248AL Sony Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | - | No | 15 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 4.97 mm | - | - | - | - | 18 mm | 15.24 mm | ||
![]() CXD2597Q Sony Semiconductor | In Stock | - | Datasheet | YES | - | 80 | - | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 2.7 V | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() CXD3500R Sony Semiconductor | In Stock | - | Datasheet | YES | - | 64 | - | 1999-04-14 | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | e4 | Yes | - | Palladium (Pd) | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 10 | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | - | - | - | - | - | - | - | - | 1.7 mm | - | - | - | CONSUMER CIRCUIT | 10 mm | 10 mm | ||
![]() AS116M1-3.3 Alpha Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | ALPHA SEMICONDUCTOR | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXA1814N Sony Semiconductor | In Stock | - | Datasheet | YES | - | 30 | - | - | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP30,.3 | SSOP30,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 30 | R-PDSO-G30 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 3 V | - | - | - | - | - | - | 10 mA | - | - | 2 mm | - | - | - | CONSUMER CIRCUIT | 10.2 mm | 5.3 mm | ||
![]() CXA2550M Sony Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 10 | 20 | R-PDSO-G20 | Not Qualified | 2 V | COMMERCIAL EXTENDED | 1.5 V | - | - | - | - | - | - | 13.23 mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() CXA1201Q Sony Semiconductor | In Stock | - | Datasheet | YES | - | 32 | - | - | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | No | - | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | 30 mA | - | - | 1.85 mm | - | - | - | CONSUMER CIRCUIT | 7 mm | 7 mm | ||
![]() SBX1602A Sony Semiconductor | In Stock | - | Datasheet | NO | - | 37 | - | - | SONY CORP | 65 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA37,10X10 | PGA37,10X10 | SQUARE | GRID ARRAY | Obsolete | PGA | - | No | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | 37 | S-CPGA-P37 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 5.07 mm | - | - | - | CONSUMER CIRCUIT | 25.4 mm | 25.4 mm | ||
![]() ICX432DQF Sony Semiconductor | In Stock | - | Datasheet | YES | - | 18 | - | - | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | SOIC | - | Yes | 15 V | - | e4 | Yes | - | Gold (Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.1 mm | unknown | 10 | 18 | S-PDSO-G18 | Not Qualified | 15.45 V | COMMERCIAL EXTENDED | 14.55 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 2.65 mm | - | - | - | - | 10 mm | 10 mm | ||
![]() ICX074AK Sony Semiconductor | In Stock | - | Datasheet | NO | - | 22 | - | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | WSDIP | WSDIP, | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | - | No | 15 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 22 | R-GDIP-T22 | Not Qualified | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 4.97 mm | - | - | - | - | 18 mm | 15.24 mm | ||
![]() CXL5513P Sony Semiconductor | In Stock | - | Datasheet | NO | - | 8 | - | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | 20 mA | - | - | 4.1 mm | - | - | - | CONSUMER CIRCUIT | 9.4 mm | 7.62 mm | ||
![]() CAT5114RI-10 Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 kΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2.5 V | - | - | 100 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() XL1509-ADJ UMW(Youtai Semiconductor Co., Ltd.) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT24WC02RA Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | 5.5 V | 2.5 V | - | - | - | - | 10 ms | - | - | - | - | 100 kHz | - | - | - | ||
![]() CAT24WC01WI Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | 5.5 V | 2.5 V | - | - | - | - | 10 ms | - | - | - | - | 100 kHz | - | - | - | ||
![]() CAT810REXR-T Catalyst Semiconductor | In Stock | - | Datasheet | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 85 °C | -40 °C | - | 175 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.2 V | - | 6 µA | - | - | - | 1 | - | 2.59 V | 2.66 V | - | - | - | - |