- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
- Terminal Position
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Watchdog Timers | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Analog IC - Other Type | Operating Supply Current | Supply Current-Max | Access Time | Number of Voltages Monitored | Seated Height-Max | Undervoltage Threshold | Overvoltage Threshold | Max Frequency | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICX087AK Sony Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | SQUARE | IN-LINE | Obsolete | DIP | - | No | 15 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 1.27 mm | unknown | 14 | S-PDIP-T14 | Not Qualified | - | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 4.77 mm | - | - | - | - | 10 mm | 10.16 mm | ||
![]() CAT525J Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | CATALYST SEMICONDUCTOR INC | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | COMMERCIAL | 2.7 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 2.65 mm | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() CXA1214P Sony Semiconductor | In Stock | - | Datasheet | - | - | - | - | SONY CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA3005BD SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS4927-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | - | 44 | - | CRYSTAL SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | 1 | - | unknown | - | S-PQCC-J44 | Not Qualified | - | 3.47 V | COMMERCIAL | 3.13 V | - | - | - | - | - | - | 443 mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() ILX532A Sony Semiconductor | In Stock | - | Datasheet | NO | - | 28 | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 12 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-GDIP-T28 | Not Qualified | - | 12.6 V | COMMERCIAL | 11.4 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 4.9 mm | - | - | - | - | 71 mm | 10.16 mm | ||
![]() ICX406BQF Sony Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | SONY CORP | 75 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 15 V | - | e4 | Yes | GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | - | 15.45 V | COMMERCIAL EXTENDED | 14.55 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 4.15 mm | - | - | - | - | 13.8 mm | 12 mm | ||
![]() CXD2437TQ Sony Semiconductor | In Stock | - | Datasheet | YES | - | 64 | - | SONY CORP | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.5 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | - | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 1.27 mm | - | - | - | - | 10 mm | 10 mm | ||
![]() VSP0J221MCB6343 Taiwan Chinsan Electronics Industrial Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL443A Dynex Semiconductor | In Stock | - | Datasheet | NO | - | 8 | - | GEC PLESSEY SEMICONDUCTORS | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX055BK Sony Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | SONY CORP | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 1.27 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | - | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 4.77 mm | - | - | - | - | 12.2 mm | 11.43 mm | ||
![]() ICX026CKA Sony Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | SONY CORP | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | 15 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 20 | R-GDIP-T20 | Not Qualified | - | 15.45 V | COMMERCIAL | 14.55 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 4.97 mm | - | - | - | - | 18 mm | 15.24 mm | ||
![]() SBX1601A Sony Semiconductor | In Stock | - | Datasheet | NO | - | 37 | - | SONY CORP | 65 °C | - | CERAMIC | PGA | PGA, PGA37,10X10 | PGA37,10X10 | SQUARE | GRID ARRAY | Active | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | S-XPGA-P37 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() CAT93C56YI Catalyst Semiconductor | In Stock | - | - | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 5.5 V | 2.5 V | 256 B | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | ||
![]() CAT93HC46S-1.8 Catalyst Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT810TEXR-T Catalyst Semiconductor | In Stock | - | Datasheet | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | 85 °C | -40 °C | - | 175 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.2 V | - | - | 6 µA | - | - | 1 | - | 3.04 V | 3.11 V | - | - | - | - | ||
![]() CAT25020YI Catalyst Semiconductor | In Stock | - | - | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | SPI | 6 V | 2.5 V | 256 B | - | - | - | 75 ns | - | - | - | - | 5 MHz | - | - | - | ||
![]() CAT24C01BRI Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 6 V | 2.5 V | - | - | - | - | 3.5 µs | - | - | - | - | 100 kHz | - | - | - | ||
![]() CAT24C01BY Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | 6 V | 2.5 V | - | - | - | - | 3.5 µs | - | - | - | - | 100 kHz | - | - | - | ||
![]() CAT24WC128PI Catalyst Semiconductor | In Stock | - | Datasheet | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 6 V | 2.5 V | - | - | - | - | 900 ns | - | - | - | - | 400 kHz | - | - | - |