- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
- Terminal Position
- Surface Mount
Attribute column
Manufacturer
Taiwan Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Weight | Number of Terminals | Coil Resistance | Date Of Intro | Dielectric Strength | Gross Weight | Heatsink shape | Ihs Manufacturer | Material finishing | Maximum Switching Power | Mounting | Operate Voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Release Voltage | Rohs Code | Supply Voltage-Nom (Vsup) | Switching Scheme | Type of heatsink | JESD-609 Code | Pbfree Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Contact Resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation Resistance | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Operating Temperature Range | Switching Voltage | Consumer IC Type | 2nd Connector Number of Positions Loaded | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1774S Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPU13-024-5 Semiconductor Circuits Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXD2401R Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 48 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | - | e4 | Yes | - | Palladium (Pd) | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | - | unknown | 10 | 48 | S-PQFP-G48 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | 0.14 mA | 1.7 mm | - | - | CONSUMER CIRCUIT | - | - | - | 7 mm | 7 mm | ||
![]() CXA1534S Sony Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 42 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | - | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 10 V | - | COMMERCIAL EXTENDED | 4.7 V | - | - | 33 mA | 5 mm | - | - | CONSUMER CIRCUIT | - | - | - | 37.8 mm | 15.24 mm | ||
![]() CXD1930Q Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 208 | - | - | - | - | - | SONY CORP | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | e6/e4 | - | - | TIN BISMUTH/PALLADIUM | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | - | unknown | - | 208 | S-PQFP-G208 | Not Qualified | 3.3 V | - | - | 3.3 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | ||
![]() CXA3050M Sony Semiconductor | In Stock | - | Datasheet | YES | aluminium | - | - | 24 | - | - | - | - | round | SONY CORP | anodized | - | for back plate | - | 80 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | extruded | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 7 V | - | COMMERCIAL EXTENDED | 4.5 V | - | - | 106.5 mA | 2.25 mm | - | - | CONSUMER CIRCUIT | LED | 68.5mm | - | 0.1m | 5.3 mm | ||
![]() CXA1642P Sony Semiconductor | In Stock | - | Datasheet | NO | - | plastic | 5 g | 8 | 450 Ohm | - | between open contacts - 750 VAC, 1 min. V | 7.22 | - | SONY CORP | - | 125 VA/ 60 W | - | 9.0 V | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1.2 V | - | - | DPDT; form 2C | - | - | - | RHD27 series electromagnetic relay | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 20.2 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 10 V | ≤100 mOhm | COMMERCIAL EXTENDED | 1.8 V | ≥1000 (at Uinsp.dc=500 V) MOhm | - | 3 mA | 4.1 mm | -40...+85 °C | 240/ 125 (AC)/ 30 (DC) V | CONSUMER CIRCUIT | - | - | 11.5 mm | 9.4 mm | 10 mm | ||
![]() ICX204AK Sony Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 16 | - | 1998-06-25 | - | - | - | SONY CORP | - | - | - | - | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 15 V | - | - | e4 | Yes | - | Gold (Au) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 1.27 mm | - | unknown | 10 | 16 | R-PDIP-T16 | Not Qualified | 15.45 V | - | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | - | - | - | - | - | 12.2 mm | 11.43 mm | ||
![]() CS4928-CL Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | - | - | - | 44 | - | - | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | 1 | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | 3.47 V | - | COMMERCIAL | 3.13 V | - | - | 443 mA | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | ||
![]() CXA1393AM Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 24 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.3 | SOP24,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | 11 mA | 2.25 mm | - | - | CONSUMER CIRCUIT | - | - | - | 15 mm | 5.3 mm | ||
![]() CXA2557R-T4 Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 48 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | - | unknown | - | - | S-PQFP-G48 | - | 1.9 V | - | COMMERCIAL EXTENDED | 1.9 V | - | - | - | 1.7 mm | - | - | CONSUMER CIRCUIT | - | - | - | 7 mm | 7 mm | ||
![]() CXA2515N Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 20 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | - | e0 | Yes | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | COMMERCIAL EXTENDED | 3 V | - | - | 12 mA | 1.45 mm | - | - | CONSUMER CIRCUIT | - | - | - | 6.5 mm | 4.4 mm | ||
![]() ICX026CKA Sony Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 20 | - | - | - | - | - | SONY CORP | - | - | - | - | 60 °C | -10 °C | CERAMIC, GLASS-SEALED | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | 15 V | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | - | unknown | - | 20 | R-GDIP-T20 | Not Qualified | 15.45 V | - | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.97 mm | - | - | - | - | - | - | 18 mm | 15.24 mm | ||
![]() SBX1601A Sony Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 37 | - | - | - | - | - | SONY CORP | - | - | - | - | 65 °C | - | CERAMIC | PGA | PGA, PGA37,10X10 | PGA37,10X10 | SQUARE | GRID ARRAY | Active | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | - | unknown | - | - | S-XPGA-P37 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | ||
![]() CXA1207AR Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 64 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -10 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | - | - | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | - | unknown | - | 64 | S-PQFP-G64 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | 78 mA | 1.7 mm | - | - | CONSUMER CIRCUIT | - | - | - | 10 mm | 10 mm | ||
![]() CS4299-KQ Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | - | - | - | 48 | - | - | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | - | TQFP-48 | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | 1 | - | - | unknown | - | - | S-PQFP-G48 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | ||
![]() ICX055BK Sony Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 16 | - | - | - | - | - | SONY CORP | - | - | - | - | 60 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.27 mm | - | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 15.45 V | - | COMMERCIAL | 14.55 V | - | ANALOG CIRCUIT | - | 4.77 mm | - | - | - | - | - | - | 12.2 mm | 11.43 mm | ||
![]() CXA1726AM Sony Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 30 | - | - | - | - | - | SONY CORP | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | SOP30,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 30 | R-PDSO-G30 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | 66 mA | 2.7 mm | - | - | CONSUMER CIRCUIT | - | - | - | 18.8 mm | 7.6 mm | ||
![]() SL1626C Dynex Semiconductor | In Stock | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | - | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1670A SGS Semiconductor Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |