- Manufacturer
- Packaging
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- RoHS
- Package / Case
- Series
- Mounting Type
- Mfr
Attribute column
Manufacturer
Taiwan Semiconductor Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-273R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW04-273R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.26 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 273 V | DO-204AL | 400 W | 304 V | 336 V | - | ||
![]() P4KE43AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE22CAR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE110AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE200AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW04-70R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor Manufacturing Company Limited | BZW04-70R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 70.1 V | DO-204AL | 400 W | 77.9 V | 86.1 V | - | ||
![]() BZW06-171R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW06-171R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.7 W | - | NOT SPECIFIED | 5.3 | - | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 171 V | DO-204AC | 600 W | 190 V | 210 V | - | ||
![]() BZW04-58R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW04-58R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 58.1 V | DO-204AL | 400 W | 64.6 V | 71.4 V | - | ||
![]() BZW04-23R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW04-23R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.24 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 23.1 V | DO-204AL | 400 W | 25.7 V | 28.4 V | - | ||
![]() P4KE13CAR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE22AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW04-94R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW04-94R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.19 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 94 V | DO-204AL | 400 W | 105 V | 116 V | - | ||
![]() BZW04-28R0 Taiwan Semiconductor | In Stock | - | - | DO-41-2 | NO | SILICON | 2 | Taiwan Semiconductor | 31.4 V | 5000 | TAIWAN SEMICONDUCTOR CO LTD | 8.8 A | Taiwan Semiconductor | BZW04-28R0 | + 175 C | - 65 C | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 1 W | 1 W | 400 W | NOT SPECIFIED | 5.21 | Details | Yes | 0.010582 oz | - | Cut Tape | BZW04 | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | Axial | O-PALF-W2 | 28.2 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 45.7 V | TVS Diodes | 28.2 V | DO-204AL | 400 W | 31.4 V | 34.7 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE30AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE170AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW04-299R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor Manufacturing Company Limited | BZW04-299R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.19 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 299 V | DO-204AL | 400 W | 332 V | 368 V | - | ||
![]() BZW04-78R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor Manufacturing Company Limited | BZW04-78R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 78 V | DO-204AL | 400 W | 86.5 V | 95.5 V | - | ||
![]() BZW06-48R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | BZW06-48R0 | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.7 W | - | NOT SPECIFIED | 5.37 | - | Yes | - | - | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 47.8 V | DO-204AC | 600 W | 53.2 V | 58.8 V | - | ||
![]() P6KE11CAR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE62AR0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |