- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- Operating Temperature-Max
- Optoelectronic Device Type
- Package Description
- Forward Current-Max
- Operating Temperature-Min
- Additional Feature
Attribute column
Manufacturer
Taiwan Semiconductor Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9614L-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | 0.025 A | 3750 V | - | - | ||
![]() PS2805-4-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 80% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-16 | Transferred | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 80 V | ||
![]() PS2702-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 400 nA | 40 V | ||
![]() PS2521L-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2562L-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | - | - | UL RECOGNIZED | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2733-4-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SOP-16 | Transferred | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 350 V | ||
![]() PS2561AL-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SURFACE MOUNT PACKAGE-4 | Transferred | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 5000 V | 100 nA | 70 V | ||
![]() PS2533-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 350 V | ||
![]() PS2913-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 100% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | ULTRA SMALL, FP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 120 V | ||
![]() PS9715-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | - | SOP-5 | Transferred | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 2500 V | - | - | ||
![]() PS2705-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 100% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SOP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 40 V | ||
![]() PS2707-1-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 150% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -50 °C | PLASTIC, SOP-4 | Transferred | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 120 V | ||
![]() PS2702-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 400 nA | 40 V | ||
![]() PS2565L-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS8602L-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - | ||
![]() PS2565L1-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2707-1-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 150% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 120 V | ||
![]() PS2913-1-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | - | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 120 V | ||
![]() PS2532L-2-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS2607L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | UL APPROVED | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V |