- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- Operating Temperature-Max
- Optoelectronic Device Type
- Package Description
- Forward Current-Max
- Operating Temperature-Min
- Additional Feature
Attribute column
Manufacturer
Taiwan Semiconductor Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9214-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | 4.5 V | - | - | VDE APPROVED | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | 0.025 A | 2500 V | - | - | ||
![]() PS2932-1-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 300 V | ||
![]() PS2711-1-N NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 100% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 40 V | ||
![]() PS9611L-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | Yes | 4.5 V | e6 | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 3750 V | - | - | ||
![]() PS2521-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2562-2-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2805A-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 2500 V | 100 nA | 70 V | ||
![]() PS2841-4B-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, ULTRA SMALL, SOP-12 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | 1500 V | 100 nA | 70 V | ||
![]() PS2562L-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2761-1-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 100% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | PLASTIC, SOP, 4 PIN | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 40 V | ||
![]() PS9611L-V-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | Yes | 4.5 V | e6 | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 3750 V | - | - | ||
![]() PS2513-1-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 125% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Transferred | - | - | - | - | VDE APPROVED | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | 5000 V | 100 nA | 120 V | ||
![]() PS2562L1-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2715-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 40 V | ||
![]() PS2535-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 400 nA | 350 V | ||
![]() PS2532L-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS2653-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | UL APPROVED, VDE APPROVED | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2534-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS2702-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 400 nA | 40 V | ||
![]() PS2605L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | 300% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | UL APPROVED | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V |