- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Forward Current-Max
- Forward Voltage-Max
- Mounting Feature
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Output Power-Nom
Attribute column
Manufacturer
Taiwan Semiconductor Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Peak Wavelength | Threshold Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD105VL Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | GaAlAs | SONY CORP | 60 °C | -10 °C | 2.5 mW | M-260, 3 PIN | Obsolete | - | - | - | 1 | unknown | SINGLE WITH BUILT-IN PHOTO DIODE | LASER DIODE | 3.7 mm | 0.044 A | 2.5 V | 790 nm | 41 mA | ||
![]() SLD1137VS Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | SONY CORP | 60 °C | -10 °C | 5 mW | M-274, 3 PIN | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 1 | unknown | SINGLE WITH BUILT-IN PHOTO DIODE | LASER DIODE | 1 mm | 0.045 A | 2.7 V | 650 nm | 40 mA | ||
![]() SLD3132VF Sony Semiconductor | In Stock | - | Datasheet | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | unknown | - | - | - | - | - | - | - |