- Applications
- Current - Output (Max)
- Efficiency
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power (Watts)
- Series
Attribute column
Manufacturer
Taiwan Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT20G48PS Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Surface Mount | Sixteenth Brick | Sixteenth Brick | CPT20G48 | Semiconductor Circuits, Inc. | 2.5V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.5mm) | Active | Isolated Module | ITE (Commercial) | 50 W | 1 | CSA, TUV, UL | 90% | 2.25 kV | 75V | 36V | 20A | Enable, Active High | Adjustable Output, Remote On/Off, Remote Sense | ||
![]() CPT20G48NB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | CPT20G48 | Semiconductor Circuits, Inc. | 2.5V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 50 W | 1 | CSA, TUV, UL | 90% | 2.25 kV | 75V | 36V | 20A | Enable, Active Low | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CPE5R48N Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Eighth Brick | Eighth Brick | CPE5R48 | Semiconductor Circuits, Inc. | 29.8V | -40°C ~ 85°C (With Derating) | Tray | CPE | 2.30" L x 0.90" W x 0.46" H (58.4mm x 22.9mm x 11.8mm) | Active | Isolated Module | ITE (Commercial) | 149 W | 1 | CSA, TUV, UL | 93% | 2.25 kV | 75V | 36V | 5A | Enable, Active Low | Adjustable Output, Remote On/Off, Remote Sense | ||
![]() CP40B1790018P Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | 6-DIP Module | - | CP40 | Semiconductor Circuits, Inc. | 3.3V | -40°C ~ 123°C (With Derating) | Tray | CP40 (40W) | 0.94" L x 0.94" W x 0.35" H (23.9mm x 23.9mm x 8.9mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | - | 89% | 2.25 kV | 36V | 9V | 9A | - | - | ||
![]() CPE6D24PB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Eighth Brick | Eighth Brick | CPE6D24 | Semiconductor Circuits, Inc. | 24V | -40°C ~ 85°C (With Derating) | Tray | CPE | 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 144 W | 1 | CSA, TUV, UL | 93% | 2.25 kV | 36V | 18V | 6A | Enable, Active High | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CPE8B48N Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Eighth Brick | Eighth Brick | CPE8B48 | Semiconductor Circuits, Inc. | 12V | -40°C ~ 85°C (With Derating) | Tray | CPE | 2.30" L x 0.90" W x 0.41" H (58.4mm x 22.9mm x 10.3mm) | Active | Isolated Module | ITE (Commercial) | 96 W | 1 | CSA, TUV, UL | 93% | 2.25 kV | 75V | 36V | 8A | Enable, Active Low | Adjustable Output, Remote On/Off | ||
![]() CP30C1225036P Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | 6-DIP Module | - | CP30 | Semiconductor Circuits, Inc. | 12V | -40°C ~ 105°C (With Derating) | Tray | CP30 (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | - | 90% | 1.6 kV | 75V | 18V | 2.5A | - | - | ||
![]() CPT20G48PB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | CPT20G48 | Semiconductor Circuits, Inc. | 2.5V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 50 W | 1 | CSA, TUV, UL | 90% | 2.25 kV | 75V | 36V | 20A | Enable, Active High | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CPT15F36NB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | CPT15F36 | Semiconductor Circuits, Inc. | 3.3V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 50 W | 1 | CSA, TUV, UL | 91% | 2.25 kV | 72V | 18V | 15A | Enable, Active Low | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CPE10B36PB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Eighth Brick | Eighth Brick | CPE10B36 | Semiconductor Circuits, Inc. | 12V | -40°C ~ 85°C (With Derating) | Tray | CPE | 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 120 W | 1 | CSA, TUV, UL | 93% | 2.25 kV | 72V | 18V | 10A | Enable, Active High | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CPT15A24PB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | CPT15A24 | Semiconductor Circuits, Inc. | 5V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 75 W | 1 | CSA, TUV, UL | 93% | 2.25 kV | 36V | 18V | 15A | Enable, Active High | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() CP75C1115218P Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | 6-DIP Module | - | CP75 | Semiconductor Circuits, Inc. | 5V | -40°C ~ 85°C (With Derating) | Tray | CP75 (75W) | 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.4mm) | Active | Isolated Module | ITE (Commercial) | 75 W | 1 | - | 91% | 1.6 kV | 36V | 9V | 15A | Enable, Active High | Adjustable Output, Remote On/Off | ||
![]() CPT1C24N Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | CPT1C24 | Semiconductor Circuits, Inc. | 15V | -40°C ~ 85°C (With Derating) | Tray | CPT | 1.30" L x 0.90" W x 0.33" H (33.0mm x 22.9mm x 8.5mm) | Active | Isolated Module | ITE (Commercial) | 15 W | 1 | CSA, TUV, UL | 91% | 2.25 kV | 36V | 18V | 1A | Enable, Active Low | Adjustable Output, Remote On/Off, Remote Sense | ||
![]() CPE4D36PB Semiconductor Circuits, Inc. | In Stock | - | Datasheet | Through Hole | Eighth Brick | Eighth Brick | CPE4D36 | Semiconductor Circuits, Inc. | 24V | -40°C ~ 85°C (With Derating) | Tray | CPE | 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 96 W | 1 | CSA, TUV, UL | 92.5% | 2.25 kV | 72V | 18V | 4A | Enable, Active High | Adjustable Output, Baseplate, Remote On/Off, Remote Sense |