- Configuration
- Forward Current-Max
- Ihs Manufacturer
- Isolation Voltage-Max
- Number of Elements
- On-State Current-Max
- On-state Resistance-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Package Description
- Part Life Cycle Code
Attribute column
Manufacturer
Taiwan Semiconductor Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS710B-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 0.1 Ω | 85 °C | -40 °C | LEAD FREE, DIP-6 | Transferred | - | - | - | UL RECOGNIZED | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 5 A | 1500 V | ||
![]() PS7341B-1B NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 55 Ω | 85 °C | -40 °C | DIP-6 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.09 A | 3750 V | ||
![]() PS7341BL-1B NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 55 Ω | 85 °C | -40 °C | DIP-6 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.09 A | 3750 V | ||
![]() PS7212-1A-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7431-1A-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 3000 V | ||
![]() PS7522-2A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 5 Ω | 80 °C | -40 °C | DIP-8 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7522-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7206-1A-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 0.8 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.6 A | 1500 V | ||
![]() PS7431-1A-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 26 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 3000 V | ||
![]() PS7214-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 1.2 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-4 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.4 A | 1500 V | ||
![]() PS7522L-1A-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Obsolete | - | - | - | UL APPROVED | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7431-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 26 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 3000 V | ||
![]() PS7111L-2A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | - | - | - | UL APPROVED | unknown | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.1 A | 1500 V | ||
![]() PS7241-2B NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 25 Ω | 85 °C | -40 °C | SOP-8 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 1500 V | ||
![]() PS7212-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7122-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 5 Ω | 85 °C | -40 °C | DIP-6 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7160L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 50 Ω | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Transferred | No | e0 | Tin/Lead (Sn/Pb) | UL APPROVED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.09 A | 1500 V | ||
![]() PS7111L-2A-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | - | - | - | UL APPROVED | unknown | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.1 A | 1500 V | ||
![]() PS7111-2A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.1 A | 1500 V | ||
![]() PS7241-1B-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 30 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 1500 V |