Filters
  • Configuration
  • Forward Current-Max
  • Ihs Manufacturer
  • Isolation Voltage-Max
  • Number of Elements
  • On-State Current-Max
  • On-state Resistance-Max
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Optoelectronic Device Type
  • Package Description
  • Part Life Cycle Code

Attribute column

Manufacturer

Taiwan Semiconductor Solid State Relays

View Mode:
75 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ihs Manufacturer

Number of Elements

On-state Resistance-Max

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

JESD-609 Code

Terminal Finish

Additional Feature

Reach Compliance Code

Configuration

Optoelectronic Device Type

Forward Current-Max

On-State Current-Max

Isolation Voltage-Max

PS7622A-2A-A
PS7622A-2A-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

5 Ω

80 °C

-40 °C

SOP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

-

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7200H-1A-F4-A
PS7200H-1A-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

3.5 Ω

85 °C

-40 °C

2.10 MM HEIGHT, LEAD FREE, SOP-4

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.16 A

1500 V

PS7122AL-2B-E3-A
PS7122AL-2B-E3-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

8 Ω

85 °C

-40 °C

LEAD FREE, DIP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

UL APPROVED

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.05 A

0.2 A

1500 V

PS7802-1A-F4
PS7802-1A-F4

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

1.6 Ω

85 °C

-40 °C

4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4

Transferred

No

e0

Tin/Lead (Sn/Pb)

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.25 A

500 V

PS7212-1A-A
PS7212-1A-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

6 Ω

80 °C

-40 °C

SOP-4

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7802-1A-F4-A
PS7802-1A-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

1.6 Ω

85 °C

-40 °C

4.20 X 2.50 MM, 1.85 MM HEIGHT, LEAD FREE, ULTRA SMALL, FLAT PACKAGE-4

Transferred

Yes

-

-

UL RECOGNIZED

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.25 A

500 V

PS7801-1A-F4-A
PS7801-1A-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

14 Ω

85 °C

-40 °C

4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4

Transferred

Yes

-

-

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.1 A

500 V

PS7241-1C-F4-A
PS7241-1C-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

25 Ω

85 °C

-40 °C

2.10 MM HEIGHT, LEAD FREE, SOP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

UL RECOGNIZED

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.12 A

1500 V

PS7212-1A-E3-A
PS7212-1A-E3-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

6 Ω

80 °C

-40 °C

SOP-4

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7211-2A-A
PS7211-2A-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

6 Ω

80 °C

-40 °C

SOP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

UL APPROVED

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.1 A

1500 V

PS7212-1A-E3
PS7212-1A-E3

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

6 Ω

80 °C

-40 °C

SOP-4

Transferred

No

e0

Tin/Lead (Sn/Pb)

-

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7221-2A-F4-A
PS7221-2A-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

8 Ω

85 °C

-40 °C

2.1 MM HEIGHT, SOP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

UL APPROVED

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.15 A

1500 V

PS7622A-2A-F4-A
PS7622A-2A-F4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

5 Ω

80 °C

-40 °C

SOP-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

-

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7122AL-2A-E4-A
PS7122AL-2A-E4-A

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

2

8 Ω

85 °C

-40 °C

LEAD FREE, SURFACE MOUNT PACKAGE-8

Transferred

Yes

e6

Tin/Bismuth (Sn/Bi)

UL RECOGNIZED

compliant

SEPARATE, 2 ELEMENTS

TRANSISTOR OUTPUT SSR

0.02 A

0.2 A

1500 V

PS7241C-1A-E3
PS7241C-1A-E3

NEC Compound Semiconductor Devices Ltd

In Stock

-

Datasheet

NEC COMPOUND SEMICONDUCTOR DEVICES LTD

1

30 Ω

80 °C

-40 °C

SOP-4

Transferred

No

e0

Tin/Lead (Sn/Pb)

UL APPROVED

compliant

SINGLE

TRANSISTOR OUTPUT SSR

0.02 A

0.12 A

1500 V