- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- RF/Microwave Device Type
- Construction
- Gain
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
- Input Power-Max (CW)
- Operating Frequency-Min
- Characteristic Impedance
Attribute column
Manufacturer
Taiwan Semiconductor RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPG2304TK NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 768 MHz | 85 °C | -30 °C | - | - | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 1270 TO 1371 MHZ | - | COMPONENT | compliant | - | - | 2 dB | NARROW BAND LOW POWER | 679 MHz | 10 dBm | - | ||
![]() UPG2124TH-E1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1980 MHz | 85 °C | -30 °C | PLASTIC, TSSOP-10 | - | Obsolete | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 25 dB | NARROW BAND MEDIUM POWER | 1920 MHz | - | - | ||
![]() WS7932DB-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | WILL SEMICONDUCTOR LTD | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND LOW POWER | - | - | - | ||
![]() UPG174TA NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1453 MHz | 90 °C | -30 °C | MINIMOLD, 6 PIN | - | Obsolete | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 32 dB | NARROW BAND LOW POWER | 1429 MHz | -10 dBm | 50 Ω | ||
![]() FMA219 Filtronic Compound Semiconductor | In Stock | - | Datasheet | FILTRONIC COMPOUND SEMICONDUCTOR | - | - | - | - | DIE OR CHIP | Transferred | - | - | - | - | - | - | 1 | - | unknown | 3 V | 100 mA | - | - | - | - | - | ||
![]() UPC2712T-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2600 MHz | 85 °C | -40 °C | MINIMOLD, 6 PIN | - | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | COMPONENT | compliant | - | - | 18 dB | WIDE BAND LOW POWER | - | 10 dBm | 50 Ω | ||
![]() LNA_024_005 indie Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC2748TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1500 MHz | 85 °C | -40 °C | - | - | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND LOW POWER | 200 MHz | - | 50 Ω | ||
![]() UPC3226TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 85 °C | -40 °C | SUPER MINIMOLD-6 | - | Transferred | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 22 dB | WIDE BAND LOW POWER | - | 10 dBm | - | ||
![]() UPC8152TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1900 MHz | 85 °C | -40 °C | - | - | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | COMPONENT | compliant | - | - | 14.5 dB | WIDE BAND LOW POWER | 100 MHz | 5 dBm | 50 Ω |