- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Construction
- Insertion Loss-Max
- Operating Frequency (Max)
- Operating Temperature-Max
- Operating Temperature-Min
- VSWR-Max
- ECCN Code
- HTS Code
Attribute column
Manufacturer
Taiwan Semiconductor RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Circuit | Power Supplies | Impedance | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | On Time-Nom | 1dB Compression Point | Port Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS7806Q-14/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() CXG1230EQ Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 28 | SONY CORP | 1.25 dB | 13 dB | 2170 MHz | 90 °C | -20 °C | PLASTIC/EPOXY | LCC28,.12X.18,26/16 | LCC28,.12X.18,26/16 | Obsolete | Yes | - | e6 | Yes | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | 8536.50.70.00 | - | 2 | COMPONENT | unknown | - | 2.8 V | - | - | SP9T | - | 824 MHz | 1.7 | - | - | - | - | - | - | ||
![]() CXM3517BER Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 22 | SONY CORP | 1 dB | 18 dB | 5730 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | LCC22,.1X.13,16 | LCC22,.1X.13,16 | Active | Yes | - | e6 | Yes | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | 8536.50.70.00 | - | 1 | COMPONENT | unknown | - | 2.65 V | - | - | SP7T | - | - | 1.6 | - | - | - | - | - | - | ||
![]() CXG1126EN-T9 Sony Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | SONY CORP | 0.75 dB | - | 1500 MHz | 85 °C | -35 °C | - | - | - | Obsolete | Yes | - | e6/e4 | Yes | - | - | TIN BISMUTH/PALLADIUM | CMOS COMPATIBLE | - | - | - | COMPONENT | unknown | - | - | - | - | DP3T | - | 900 MHz | 1.2 | - | - | - | - | - | - | ||
![]() WS7812QD-18/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() UPG183GR-E1-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 10 dB | - | 2150 MHz | 85 °C | -40 °C | - | PLASTIC, HTSSOP-16 | - | Obsolete | Yes | - | - | - | - | EAR99 | - | 4 INPUT 2 OUTPUT SWITCH | 8536.50.70.00 | - | - | COMPONENT | compliant | - | - | - | - | SP4T | - | 950 MHz | 1.5 | - | 10 dBm | 50 Ω | - | - | - | ||
![]() WS7804Q-14/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() CHW1010-1-1.0 CoreHW Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.7V ~ 3.6V | - | - | - | SP16T | - | 50Ohm | 2.402GHz ~ 2.48GHz | - | 2.7dB | - | - | General Purpose | - | - | - | - | - | ||
![]() CHW1010-3-1.0 CoreHW Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.7V ~ 3.6V | - | - | - | SP16T | - | 50Ohm | 2.402GHz ~ 2.48GHz | - | 2.7dB | - | - | Bluetooth | - | - | - | - | - | ||
![]() WS7802DF-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() WS78094A11-10/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() WS7810QM-20/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() WS7802C-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() CXG1100TN Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | SONY CORP | 0.6 dB | 20 dB | 900 MHz | 85 °C | -35 °C | PLASTIC/EPOXY | TSSOP10,.13,20 | TSSOP10,.13,20 | Active | Yes | - | e6/e4 | Yes | - | EAR99 | TIN BISMUTH/PALLADIUM | - | 8536.50.70.00 | - | 1 | COMPONENT | unknown | - | 3 V | - | - | DPDT | - | - | 1.4 | - | - | 50 Ω | 1 μs | 35 dBm | - | ||
![]() CXG1045N Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | SONY CORP | 1.3 dB | - | 1785 MHz | 85 °C | -35 °C | PLASTIC/EPOXY | TSSOP8,.25 | TSSOP8,.25 | Obsolete | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | 1 | COMPONENT | unknown | - | 2.5/5 V | - | - | DIVERSITY SWITCH | - | 880 MHz | 1.4 | - | - | - | 0.1 μs | 37 dBm | REFLECTIVE | ||
![]() WS7802LR-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() WS7802DE-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() CXM3513ER Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 20 | SONY CORP | 0.56 dB | - | 840 MHz | 85 °C | -35 °C | PLASTIC/EPOXY | LCC20,.09X.13,16 | LCC20,.09X.13,16 | Obsolete | Yes | - | e6/e4 | Yes | - | EAR99 | TIN BISMUTH/PALLADIUM | CMOS COMPATIBLE, IT CAN ALSO OPERATES AT 1750 TO 1880 AND 1920 TO 2170 MHZ | 8536.50.70.00 | - | 1 | COMPONENT | unknown | - | 2.85 V | - | - | DP3T | - | 830 MHz | 1.4 | - | - | 50 Ω | - | 32 dBm | - | ||
![]() WS7802LS-6/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - | ||
![]() WS7803QD-9/TR Will Semiconductor Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | WILL SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | DIVERSITY SWITCH | - | - | - | - | - | - | - | - | - |