- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Sensors/Transducers Type
- Horizontal Pixel
- Vertical Pixel
- Pixel Size
- Array Type
- Mounting Feature
- Surface Mount
- Output Type
- Housing
Attribute column
Manufacturer
Taiwan Semiconductor Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Date Of Intro | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICX405AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 537 | SONY CORP | 60 °C | -10 °C | 0.450 INCH, PLASTIC, DIP-16 | RECTANGULAR | Obsolete | Yes | 15.45 V | 14.55 V | - | Yes | - | ELECTRONIC SHUTTER | unknown | 12.2 mm | 11.43 mm | ANALOG VOLTAGE | SOLDER | IMAGE SENSOR,CCD | PLASTIC | 9.8X6.3 µm | 5 mA | 3 dB | 1/3 inch | - | 597 | INTERLINE | 400-700 | 3.35 mm | ||
![]() ICX629CQV Sony Semiconductor | In Stock | - | - | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMX412-AACK-D Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMX334LLR-C Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMX226CQJ-C Sony Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4072 | SONY CORP | - | - | - | RECTANGULAR | Active | - | - | - | - | - | - | IT HAVE SENSITIVITY OF 280 MV | unknown | - | - | - | SOLDER | IMAGE SENSOR,CMOS | - | - | - | - | - | 35 fps | 3046 | FRAME | - | - | ||
![]() ICX476CQZ Sony Semiconductor | In Stock | - | - | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX057AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1994-01-01 | 500 | SONY CORP | 60 °C | -10 °C | - | - | Obsolete | No | 15.75 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | VOLTAGE OUTPUT | - | IMAGE SENSOR,CCD | PLASTIC | 7.3X4.7 µm | 5 mA | - | - | - | 582 | INTERLINE | 400-700 | - |