- Diameter
- Dimensions
- Height
- Maximum Temperature
- Number of Outputs
- Power Rating
- Primary Voltage Rating
- Secondary Current
- Secondary Voltage Rating
- Weight
- Max Operating Temperature
- RoHS
Attribute column
Manufacturer
Talema Structural, Motion Hardware
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Base Product Number | Dimensions | Maximum Temperature | Mfr | Package | Primary Voltage Rating | Product Status | RoHS | Secondary Voltage Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Composition | Power (Watts) | Power Rating | Number of Outputs | Failure Rate | Secondary Current | Features | Diameter | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60014 Talema | In Stock | - | - | - | - | 102g | - | 42.5 (Dia.) x 18mm | +60°C | - | - | 115 V ac, 230 V ac | - | - | 2 x 18V ac | - | - | - | - | - | - | - | - | - | - | - | - | 3.2VA | 2 | - | 89mA | - | 42.5mm | 18mm | - | ||
![]() 60010 Talema | In Stock | - | - | - | - | 102g | - | 42.5 (Dia.) x 18mm | +60°C | - | - | 115 V ac, 230 V ac | - | - | 2 x 7V ac | - | - | - | - | - | - | - | - | - | - | - | - | 3.2VA | 2 | - | 229mA | - | 42.5mm | 18mm | - | ||
![]() 60020 Talema | In Stock | - | - | - | - | 130g | - | 49 (Dia.) x 19mm | +60°C | - | - | 115 V ac, 230 V ac | - | - | 2 x 7V ac | - | - | - | - | - | - | - | - | - | - | - | - | 5VA | 2 | - | 357mA | - | 49mm | 19mm | - | ||
![]() 60034 Talema | In Stock | - | - | Axial | Axial | 172 g | - | 48 (Dia.) x 24mm | +60°C | - | - | 115 V ac, 230 V ac | - | Compliant | 2 x 18V ac | -55°C ~ 125°C | Tape & Reel (TR) | RC | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±10% | Active | 2 | -- | 2 MOhms | 60 °C | Carbon Composition | 0.5W, 1/2W | 7 W | 2 | -- | 194 mA | Non-Inductive, Pulse Withstanding | 48 mm | 24 mm | -- | ||
![]() 60004 Talema | In Stock | - | - | - | - | 80 g | - | 38 (Dia.) x 17.5mm | +60°C | - | - | 115 V ac, 230 V ac | - | Compliant | 2 x 18V ac | - | - | - | - | - | - | - | - | - | 60 °C | - | - | 1.6 W | 2 | - | 44 mA | - | 38 mm | 17.5 mm | - | ||
![]() 60022 Talema | In Stock | - | - | - | - | 130 g | S8802MP240 | 49 (Dia.) x 19mm | +60°C | TE Connectivity Laird | Bulk | 115 V ac, 230 V ac | Active | Compliant | 2 x 12V ac | - | - | * | - | - | - | - | - | - | 60 °C | - | - | 5 W | 2 | - | 208 mA | - | 49 mm | 19 mm | - |