- Certificates
- Kind of inductor
- Mounting
- Operating current
- Resistance
- Type of inductor
- Inductance of individual winding
- Number of windings
- Tolerance
- Version
- Height
- Kind of inductor1
Attribute column
Manufacturer
Talema Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | C dimension | Certificates | D dimension | Dimension G | E dimension | F dimension | H dimension | I dimension | Inductance of individual winding | Inductor application1 | Kind of inductor | Kind of inductor1 | Mounting | Number of windings | Operating current | Spatial orientation | Test voltage AC | Type of inductor | Version | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Inductance | DC Resistance (DCR) - Parallel | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPO-1.0-1000 TALEMA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | switched mode power supplies | toroidal | - | THT | - | 1A | - | - | wire | - | - | - | - | - | - | - | - | 426mΩ | - | 1mH | - | - | - | - | - | - | - | - | - | ||
![]() SDF-1.6-160 TALEMA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 160µH | - | toroidal | - | THT | 1 | 1.6A | - | - | wire | encapsulated | - | - | - | - | - | - | - | 127mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDF-1.0-250 TALEMA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 250µH | - | toroidal | - | THT | 1 | 1A | - | - | wire | encapsulated | - | - | - | - | - | - | - | 0.354Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAV-1.8-68 TALEMA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 68mH | - | common mode | toroidal | THT | 2 | 1.8A | vertical | 1.5kV | wire | - | - | - | - | - | ±30% | - | - | 277mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCP5-3,00-22 Talema | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF-20-47 TALEMA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 47µH | - | toroidal | - | THT | 3 | 20A | - | - | wire | encapsulated | - | - | - | - | - | - | - | 7mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAV-2.0-6.8 TALEMA | In Stock | - | - | - | - | - | 27mm | RoHS compliant | 18mm | 12.5mm | 30mm | 15mm | 22.5mm | 5mm | 6.8mH | - | common mode | toroidal | THT | 2 | 2A | vertical | 1.5kV | wire | - | - | - | - | - | ±30% | - | - | 148mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDF-0.63-500 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | SD | 0.689Lx0.610W 17.50mmx15.50mm | - | Active | 1 (Unlimited) | - | Unshielded | - | - | 2 | - | - | - | - | - | 0.433 11.00mm | ROHS3 Compliant | ||
![]() LCP5-2.04-47 Talema Group LLC | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | LCP | 0.512Lx0.512W 13.00mmx13.00mm | ±15% | Discontinued | 1 (Unlimited) | - | Unshielded | - | 72mOhm | 2 | 288mOhm | 1.02A | 2.04A | 188μH | 47μH | 0.358 9.10mm | ROHS3 Compliant |