- Certificates
- Gross weight
- Mounting
- Core Material
- Features
- Inductance
- Inductance of individual winding
- MSL
- Mounting Type
- Note
- Number of channels
- Operating Temperature
Attribute column
Manufacturer
Talema Wireless Charging Coils
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Core Material | Certificates | CoilResistance | Gear | Gross weight | Inductance of individual winding | Inductor application1 | Leakage inductance | Mounting | MSL | Number of windings | Operating current | RoHS | Shield | Type of inductor | Type of transformer | Operating temperature | Operating Temperature | Series | Tolerance | Resistance | Note | Number of channels | Inductance | Test Frequency | Inductor application | Size | Self Resonant Frequency | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115279 Talema | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | - | - | Yes | Unshielded | - | - | - | -40...+125°C | LCP | ±15 % | - | n/a | - | 220 uH | 0,01 MHz | - | 12,95x9,4x5,21mm | - MHz | - | ||
![]() MAJ-403A-470-3 TALEMA | In Stock | - | - | - | - | RoHS compliant | - | - | 6.946g | - | - | - | SMD | - | - | - | - | - | - | ISDN | 0...70°C | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
![]() 60897 Talema | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | - | - | Yes | Unshielded | - | - | - | - | LP | ±10 % | - | n/a | - | 47 uH | 0 MHz | - | 9,5x9,5x5,5mm | - MHz | - | ||
![]() MUJ-100A-501 TALEMA | In Stock | - | - | - | - | RoHS compliant | 400mΩ | 1:1 | 1.566g | 0.5mH | - | - | SMD | - | - | - | - | - | - | Ethernet | -40...85°C | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
![]() CMJ-4-472 TALEMA | In Stock | - | - | - | - | RoHS compliant | - | - | 0.5g | 4.7mH | higher harmonic suppresion | 700nH | SMD | - | 4 | 0.2A | - | - | wire | - | - | - | - | - | 0.86Ω | - | - | - | - | as interference suppressors | - | - | - |