- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Dimensions | Mounting | Primary Voltage Rating | RoHS | Secondary Voltage Rating | Series | Power Rating | Number of Outputs | Note | Fuse | Secondary Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0225P1-2-025K Talema | In Stock | - | - | - | 2.3kg | 125.8 (Dia.) x 52.4mm | - | 230V ac | - | 2 x 25V ac | - | 225VA | 2 | - | - | 4.5A | 112mm | 52.4mm | ||
![]() 0160P1-2-030K Talema | In Stock | - | - | - | 1.8kg | 115.2 (Dia.) x 53.2mm | - | 230V ac | - | 2 x 30V ac | - | 160VA | 2 | - | - | 2.67A | 105mm | 53.2mm | ||
![]() 0030P1-2-015K Talema | In Stock | - | - | - | 580 g | 81.3 (Dia.) x 39.1mm | - | 230V ac | Compliant | 2 x 15V ac | - | 30 W | 2 | - | - | 1 A | 81.3 mm | 39 mm | ||
![]() SFB0160-230-12 Talema | In Stock | - | - | Chassis | 1.5kg | 95 x 86 x 59mm | - | 230V ac | - | ±12V ac | - | 160VA | 1 | - | - | 6.667A | - | - | ||
![]() 75687 Talema | In Stock | - | - | - | - | D110x46mm | Cable | - | Yes | - | n/a | 160 VA | - | n/a | sec.6,3A | 6,667; 6,667 A | - | - | ||
![]() 75716 Talema | In Stock | - | - | - | - | D165x65mm | Cable | - | Yes | - | n/a | 800 VA | - | n/a | sec.8A | 8; 8 A | - | - | ||
![]() 75691 Talema | In Stock | - | - | - | - | D110x46mm | Cable | - | Yes | - | n/a | 160 VA | - | n/a | sec.2,5A | 2,667; 2,667 A | - | - | ||
![]() 75741 Talema | In Stock | - | - | - | - | D140x62mm | Cable | - | Yes | - | n/a | 500 VA | - | n/a | sec.50A | 42,37 A | - | - | ||
![]() 75707 Talema | In Stock | - | - | - | - | D140x62mm | Cable | - | Yes | - | n/a | 500 VA | - | n/a | sec.5A | 5,556; 5,556 A | - | - | ||
![]() 75698 Talema | In Stock | - | - | - | - | D118x50mm | Cable | - | Yes | - | n/a | 225 VA | - | n/a | sec.2A | 2,045; 2,045 A | - | - | ||
![]() 75712 Talema | In Stock | - | - | - | - | D140x75mm | Cable | - | Yes | - | n/a | 625 VA | - | n/a | sec.6,3A | 6,25; 6,25 A | - | - | ||
![]() 75706 Talema | In Stock | - | - | - | - | D140x62mm | Cable | - | Yes | - | n/a | 500 VA | - | n/a | sec.6,3A | 6,25; 6,25 A | - | - | ||
![]() 75734 Talema | In Stock | - | - | - | - | D95x36mm | Cable | - | Yes | - | n/a | 80 VA | - | n/a | sec.8A | 6,78 A | - | - | ||
![]() 100362 Talema | In Stock | - | - | - | - | 49x49x23,1mm | Cable | - | Yes | - | n/a | 5 VA | - | n/a | prim.0,05A; sec.0,063A | 0,357; 0,357 A | - | - | ||
![]() 166957 Talema | In Stock | - | - | - | - | 100x83,5x43,3mm | PCB | - | Yes | - | n/a | 90 VA | - | n/a | - | - A | - | - | ||
![]() 171119 Talema | In Stock | - | - | - | - | 55x55x26mm | Encapsulated PCB | - | Yes | - | n/a | 7 VA | - | n/a | - | 0,159; 0,159 A | - | - | ||
![]() 157261 Talema | In Stock | - | - | - | - | D57x35mm | Cable | - | Yes | - | n/a | 20 VA | - | n/a | sec.1,6A | 1,667 A | - | - | ||
![]() 157316 Talema | In Stock | - | - | - | - | D99x51mm | Cable | - | Yes | - | n/a | 160 VA | - | n/a | sec.6,3A | 6,667 A | - | - | ||
![]() 157317 Talema | In Stock | - | - | - | - | D117x54mm | Cable | - | Yes | - | n/a | 250 VA | - | n/a | sec.10A | 10,417 A | - | - | ||
![]() 111489 Talema | In Stock | - | - | - | - | D118x60mm | Cable | - | Yes | - | n/a | 300 VA | - | n/a | - | - A | - | - |