- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Voltage - Isolation | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62042 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.477lb 216.36g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 10VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62083 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 1.5lbs 680.4g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 50VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62064 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.856lb 388.28g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 25VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 34.50mm | ROHS3 Compliant | ||
![]() 62061 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.856lb 388.28g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 25VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Single, Multiple Taps | 34.50mm | ROHS3 Compliant | ||
![]() 62020 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.254lb 115.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 5VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Single, Multiple Taps | 18.00mm | ROHS3 Compliant | ||
![]() 62033 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.32lb 145.15g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 7VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62062 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.856lb 388.28g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 25VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | 34.50mm | ROHS3 Compliant | ||
![]() 62001 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.157lb 71.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 1.6VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Single, Multiple Taps | 17.00mm | ROHS3 Compliant | ||
![]() 62055 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.578lb 262.18g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Single, Multiple Taps | 24.00mm | ROHS3 Compliant | ||
![]() 62050 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.578lb 262.18g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Single, Multiple Taps | 24.00mm | ROHS3 Compliant | ||
![]() 62052 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.578lb 262.18g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | 24.00mm | ROHS3 Compliant | ||
![]() 70020K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.254lb 115.21g | 2012 | 7XXXX | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 5VA | 115V 230V | Dual | No | Parallel 7V Series 14V | - | 19.50mm | ROHS3 Compliant | ||
![]() 70000K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.157lb 71.21g | 2012 | 7XXXX | 39.60mm Lx39.60mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 1.6VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 18.50mm | ROHS3 Compliant | ||
![]() 70082K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 1.5lbs 680.4g | 2012 | 7XXXX | 82.40mm Lx82.40mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 50VA | 115V 230V | Dual | No | Parallel 12V Series 24V | - | 37.50mm | ROHS3 Compliant | ||
![]() 70084K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 1.5lbs 680.4g | 2012 | 7XXXX | 82.40mm Lx82.40mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 50VA | 115V 230V | Dual | No | Parallel 18V Series 36V | - | 37.50mm | ROHS3 Compliant | ||
![]() 0600MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 11lbs 5kg | 2003 | MD | 150.00mm Diax70.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 600VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0400MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 7.5lbs 3.4kg | 2003 | MD | 132.00mm Diax64.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 400VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0800MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 14lbs 6.4kg | 2003 | MD | 165.00mm Diax72.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 800VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 2000MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 35lbs 15.9kg | 2003 | MD | 215.00mm Diax105.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 2000VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0200MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 5lbs 2.3kg | 2003 | MD | 117.00mm Diax56.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 200VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant |