- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Voltage - Isolation | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0350MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 6.7lbs 3kg | 2003 | MD | 132.00mm Diax58.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 350VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 1500MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 26lbs 11.8kg | 2003 | MD | 200.00mm Diax90.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 1500VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0300MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 6.2lbs 2.8kg | 2003 | MD | 127.00mm Diax62.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 300VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 1000MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 18lbs 8.2kg | 2003 | MD | 168.00mm Diax80.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 1000VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0100MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 2.4lbs 1.1kg | 2003 | MD | 99.00mm Diax41.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 100VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 70015K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.197lb 89.36g | 2012 | 7XXXX | 44.70mm Lx44.70mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 3.2VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 19.50mm | ROHS3 Compliant | ||
![]() 70050K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.578lb 262.18g | 2012 | 7XXXX | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 7V Series 14V | - | 26.30mm | ROHS3 Compliant | ||
![]() 70042K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.477lb 216.36g | 2012 | 7XXXX | 55.00mm Lx55.00mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 10VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 26.00mm | ROHS3 Compliant | ||
![]() 70064K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Through Hole | 0.856lb 388.28g | 2012 | 7XXXX | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | Toroidal | PC Pin | 4000Vrms | 25VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 37.50mm | ROHS3 Compliant | ||
![]() 62053 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.578lb 262.18g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Single, Multiple Taps | 24.00mm | ROHS3 Compliant | ||
![]() 62032 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.32lb 145.15g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 7VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62051 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.578lb 262.18g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 15VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Single, Multiple Taps | 24.00mm | ROHS3 Compliant | ||
![]() 62022 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.254lb 115.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | Toroidal | Wire Leads | 4000Vrms | 5VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | 18.00mm | ROHS3 Compliant | ||
![]() 2500MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 47lbs 21.3kg | 2003 | MD | 240.00mm Diax115.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 2500VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 1500MD-1-004 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 26lbs 11.8kg | 2003 | MD | 200.00mm Diax90.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 1500VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0050MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 1.8lbs 816.5g | 2003 | MD | 81.00mm Diax38.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 50VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 85115-P1S0 Talema Group LLC | In Stock | - | - | 18 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0350MD-1-004 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 6.7lbs 3kg | 2003 | MD | 132.00mm Diax58.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 350VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0400MD-1-004 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 7.5lbs 3.4kg | 2003 | MD | 132.00mm Diax64.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 400VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 0500MD-1-004 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 9.4lbs 4.3kg | 2003 | MD | 134.00mm Diax70.00mm W | Active | 1 (Unlimited) | Toroidal | Wire Leads | 5000Vrms | 500VA | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Single, Multiple Taps | - | ROHS3 Compliant |