Filters
  • Dimensions
  • Power Rating
  • Secondary Current
  • RoHS
  • Series
  • Fuse
  • Mounting
  • Note
  • Number of Outputs
  • Primary Voltage Rating
  • Secondary Voltage Rating
  • Weight

Attribute column

Manufacturer

Talema Power Transformers

View Mode:
361 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Dimensions

Maximum Operating Frequency

Maximum Temperature

Minimum Operating Frequency

Minimum Temperature

Mounting

Primary Voltage Rating

RoHS

Secondary Voltage Rating

Series

Termination

Max Operating Temperature

Min Operating Temperature

Power Rating

Number of Outputs

Note

Termination Type

Max Frequency

Isolation Voltage

Fuse

Secondary Current

Diameter

Height

In Stock

-

-

350g

62.4 (Dia.) x 34.5mm

-

-

-

-

-

230V ac

-

2 x 6V ac

-

-

-

-

15VA

2

-

-

-

-

-

1.25A

60mm

31mm

In Stock

-

-

2.3 kg

115 (Dia.) x 58mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 55V ac

-

-

120 °C

0 °C

300 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

2.73 A

115 mm

58 mm

In Stock

-

-

2.3 kg

115 (Dia.) x 58mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 35V ac

-

-

120 °C

0 °C

300 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

4.28 A

115 mm

58 mm

In Stock

-

-

3.5 kg

136 (Dia.) x 60mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 30V ac

-

-

120 °C

0 °C

500 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

8.33 A

136 mm

60 mm

In Stock

-

-

2.3 kg

115 (Dia.) x 58mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 25V ac

-

-

120 °C

0 °C

300 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

6 A

115 mm

58 mm

In Stock

-

-

2.5 kg

147.1 (Dia.) x 64.7mm

60Hz

+40°C

48Hz

-

-

230V ac

Compliant

2 x 35V ac

-

Leads

40 °C

-

300 W

2

-

Leads

60 Hz

-

-

4.29 A

125 mm

65 mm

In Stock

-

-

1.1kg

104.6 (Dia.) x 44mm

-

-

-

-

-

230V ac

-

2 x 9V ac

-

-

-

-

80VA

2

-

-

-

-

-

4.44A

93mm

38mm

In Stock

-

-

580g

81.3 (Dia.) x 39.1mm

-

-

-

-

-

230V ac

-

2 x 6V ac

-

-

-

-

30VA

2

-

-

-

-

-

2.5A

81.3mm

39.1mm

In Stock

-

-

450 g

70 (Dia.) x 32mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 9V ac

-

-

120 °C

0 °C

30 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

1.67 A

70 mm

32 mm

In Stock

-

-

650 g

80 (Dia.) x 33mm

450Hz

+120°C

-

0°C

-

230V ac

Compliant

2 x 6V ac

-

-

120 °C

0 °C

50 W

2

-

Copper Conductor Termination Wire

450 Hz

4.5 kV

-

4.17 A

80 mm

33 mm

75687
75687

Talema

In Stock

-

-

-

D110x46mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

160 VA

-

n/a

-

-

-

sec.6,3A

6,667; 6,667 A

-

-

75716
75716

Talema

In Stock

-

-

-

D165x65mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

800 VA

-

n/a

-

-

-

sec.8A

8; 8 A

-

-

75691
75691

Talema

In Stock

-

-

-

D110x46mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

160 VA

-

n/a

-

-

-

sec.2,5A

2,667; 2,667 A

-

-

75741
75741

Talema

In Stock

-

-

-

D140x62mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

500 VA

-

n/a

-

-

-

sec.50A

42,37 A

-

-

75707
75707

Talema

In Stock

-

-

-

D140x62mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

500 VA

-

n/a

-

-

-

sec.5A

5,556; 5,556 A

-

-

75698
75698

Talema

In Stock

-

-

-

D118x50mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

225 VA

-

n/a

-

-

-

sec.2A

2,045; 2,045 A

-

-

75712
75712

Talema

In Stock

-

-

-

D140x75mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

625 VA

-

n/a

-

-

-

sec.6,3A

6,25; 6,25 A

-

-

75706
75706

Talema

In Stock

-

-

-

D140x62mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

500 VA

-

n/a

-

-

-

sec.6,3A

6,25; 6,25 A

-

-

75734
75734

Talema

In Stock

-

-

-

D95x36mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

80 VA

-

n/a

-

-

-

sec.8A

6,78 A

-

-

100362
100362

Talema

In Stock

-

-

-

49x49x23,1mm

-

-

-

-

Cable

-

Yes

-

n/a

-

-

-

5 VA

-

n/a

-

-

-

prim.0,05A; sec.0,063A

0,357; 0,357 A

-

-