- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Dimensions | Maximum Operating Frequency | Maximum Temperature | Minimum Operating Frequency | Minimum Temperature | Mounting | Primary Voltage Rating | RoHS | Secondary Voltage Rating | Series | Max Operating Temperature | Min Operating Temperature | Power Rating | Number of Outputs | Note | Termination Type | Max Frequency | Isolation Voltage | Fuse | Secondary Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75703 Talema | In Stock | - | - | - | D140x62mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 500 VA | - | n/a | - | - | - | sec.10A | 10; 10 A | - | - | ||
![]() 75722 Talema | In Stock | - | - | - | D62x32mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 15 VA | - | n/a | - | - | - | toroid | 1,27 A | - | - | ||
![]() 75680 Talema | In Stock | - | - | - | D95x36mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 80 VA | - | n/a | - | - | - | sec.1,6A | 1,6; 1,6 A | - | - | ||
![]() 75724 Talema | In Stock | - | - | - | D84x34mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 50 VA | - | n/a | - | - | - | toroid | 4,24 A | - | - | ||
![]() 80358 Talema | In Stock | - | - | - | 60x60x26,3mm | - | - | - | - | PCB | - | Yes | - | n/a | - | - | 15 VA | - | n/a | - | - | - | - | 0,5; 0,5 A | - | - | ||
![]() 103938 Talema | In Stock | - | - | - | D110x46mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 150 VA | - | n/a | - | - | - | - | - A | - | - | ||
![]() 104110 Talema | In Stock | - | - | - | 60x60x26,3mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 15 VA | - | n/a | - | - | - | prim.0,1A; sec.0,125A | 0,341; 0,341 A | - | - | ||
![]() 112228 Talema | In Stock | - | - | - | 49x49x23,1mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 7 VA | - | n/a | - | - | - | - | 0,292; 0,292 A | - | - | ||
![]() 60000 Talema | In Stock | - | - | 80g | 38 (Dia.) x 17.5mm | - | +60°C | - | - | - | 115 V ac, 230 V ac | - | 2 x 7V ac | - | - | - | 1.6VA | 2 | - | - | - | - | - | 114mA | 38mm | 17.5mm | ||
![]() 0015P1-2-018K Talema | In Stock | - | - | 350g | 62.4 (Dia.) x 34.5mm | - | - | - | - | - | 230V ac | - | 2 x 18V ac | - | - | - | 15VA | 2 | - | - | - | - | - | 420mA | 60mm | 31mm | ||
![]() 0015P1-2-015K Talema | In Stock | - | - | 350g | 62.4 (Dia.) x 34.5mm | - | - | - | - | - | 230V ac | - | 2 x 15V ac | - | - | - | 15VA | 2 | - | - | - | - | - | 500mA | 60mm | 31mm | ||
![]() 0225P1-2-030 Talema | In Stock | - | - | 1.9kg | 112 (Dia.) x 47mm | 450Hz | +120°C | - | 0°C | - | 230V ac | - | 2 x 30V ac | - | - | - | 225VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 3.75A | 112mm | 47mm | ||
![]() 0120P1-2-055 Talema | In Stock | - | - | 1.2kg | 93 (Dia.) x 46mm | 450Hz | +120°C | - | 0°C | - | 230V ac | - | 2 x 55V ac | - | - | - | 120VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 1.09A | 93mm | 46mm | ||
![]() 0160P1-2-030 Talema | In Stock | - | - | 1.5kg | 105 (Dia.) x 42mm | 450Hz | +120°C | - | 0°C | - | 230V ac | - | 2 x 30V ac | - | - | - | 160VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 2.67A | 105mm | 42mm | ||
![]() 155546 Talema | In Stock | - | - | - | 55x55x26mm | - | - | - | - | Encapsulated PCB | - | Yes | - | n/a | - | - | 10 VA | - | n/a | - | - | - | - | 0,714; 0,714 A | - | - | ||
![]() 157307 Talema | In Stock | - | - | - | D93x42mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 100 VA | - | n/a | - | - | - | sec.8A | 8,33 A | - | - | ||
![]() 0050P1-2-055 Talema | In Stock | - | - | 650 g | 80 (Dia.) x 33mm | 450Hz | +120°C | - | 0°C | - | 230V ac | Compliant | 2 x 55V ac | - | 120 °C | 0 °C | 50 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 450 mA | 80 mm | 33 mm | ||
![]() 75709 Talema | In Stock | - | - | - | D140x62mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 500 VA | - | n/a | - | - | - | sec.5A | 4,545; 4,545 A | - | - | ||
![]() 83690 Talema | In Stock | - | - | - | 55x55x26mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 10 VA | - | n/a | - | - | - | - | 0,278; 0,278 A | - | - | ||
![]() 91965-P2S2 Talema | In Stock | - | - | 2.3kg | 115 (Dia.) x 58mm | 60Hz | +40°C | 50Hz | - | - | 115 V ac, 230 V ac | - | 2 x 30V ac | - | - | - | 300VA | 2 | - | Leads | - | - | - | 5A | 115mm | 58mm |