- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Dimensions | Maximum Operating Frequency | Maximum Temperature | Minimum Temperature | Mounting | Primary Voltage Rating | RoHS | Secondary Voltage Rating | Series | Max Operating Temperature | Min Operating Temperature | Power Rating | Number of Outputs | Note | Termination Type | Max Frequency | Isolation Voltage | Fuse | Secondary Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75697 Talema | In Stock | - | - | - | D118x50mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 225 VA | - | n/a | - | - | - | sec.4A | 3,75; 3,75 A | - | - | ||
![]() 75666 Talema | In Stock | - | - | - | D62x32mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 15 VA | - | n/a | - | - | - | sec.0,5A | 0,5; 0,5 A | - | - | ||
![]() 75719 Talema | In Stock | - | - | - | D165x75mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 1 000 VA | - | n/a | - | - | - | sec.10A | 11,111; 11,111 A | - | - | ||
![]() 75738 Talema | In Stock | - | - | - | D118x55mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 250 VA | - | n/a | - | - | - | sec.25A | 21,19 A | - | - | ||
![]() 75718 Talema | In Stock | - | - | - | D165x75mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 1 000 VA | - | n/a | - | - | - | sec.12,5A | 12,5; 12,5 A | - | - | ||
![]() 80809 Talema | In Stock | - | - | - | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 1 500 VA | - | n/a | - | - | - | - | - A | - | - | ||
![]() 0800P1-2-055 Talema | In Stock | - | - | 5.1kg | 162 (Dia.) x 60mm | 450Hz | +120°C | 0°C | - | 230V ac | - | 2 x 55V ac | - | - | - | 800VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 7.27A | 162mm | 60mm | ||
![]() 115855 Talema | In Stock | - | - | - | 44,7x44,7x19,5mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 3,2 VA | - | n/a | - | - | - | - | 0,107; 0,107 A | - | - | ||
![]() 75673 Talema | In Stock | - | - | - | D84x34mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 50 VA | - | n/a | - | - | - | sec.1,6A | 1,667; 1,667 A | - | - | ||
![]() 0015P1-2-012K Talema | In Stock | - | - | 350g | 62.4 (Dia.) x 34.5mm | - | - | - | - | 230V ac | - | 2 x 12V ac | - | - | - | 15VA | 2 | - | - | - | - | - | 630mA | 60mm | 31mm | ||
![]() 0160P1-2-018 Talema | In Stock | - | - | 1.5kg | 105 (Dia.) x 42mm | 450Hz | +120°C | 0°C | - | 230V ac | - | 2 x 18V ac | - | - | - | 160VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 4.44A | 105mm | 42mm | ||
![]() 0050P1-2-012K Talema | In Stock | - | - | 800 g | 87.3 (Dia.) x 41.7mm | - | - | - | - | 230V ac | Compliant | 2 x 12V ac | - | - | - | 50 W | 2 | - | - | - | - | - | 2.08 A | 80 mm | 33 mm | ||
![]() 0030P1-2-012K Talema | In Stock | - | - | 580 g | 81.3 (Dia.) x 39.1mm | - | - | - | - | 230V ac | Compliant | 2 x 12V ac | - | - | - | 30 W | 2 | - | - | - | - | - | 1.25 A | 81.3 mm | 39 mm | ||
![]() 0030P1-2-025K Talema | In Stock | - | - | 580g | 81.3 (Dia.) x 39.1mm | - | - | - | - | 230V ac | - | 2 x 25V ac | - | - | - | 30VA | 2 | - | - | - | - | - | 600mA | 81.3mm | 39.1mm | ||
![]() 0050P1-2-018 Talema | In Stock | - | - | 650 g | 80 (Dia.) x 33mm | 450Hz | +120°C | 0°C | - | 230V ac | Compliant | 2 x 18V ac | - | 120 °C | 0 °C | 50 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 1.39 A | 80 mm | 33 mm | ||
![]() 0050P1-2-015 Talema | In Stock | - | - | 650 g | 80 (Dia.) x 33mm | 450Hz | +120°C | 0°C | - | 230V ac | Compliant | 2 x 15V ac | - | 120 °C | 0 °C | 50 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 1.67 A | 80 mm | 33 mm | ||
![]() 0030P1-2-015 Talema | In Stock | - | - | 450 g | 70 (Dia.) x 32mm | 450Hz | +120°C | 0°C | - | 230V ac | Compliant | 2 x 15V ac | - | 120 °C | 0 °C | 30 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 1 A | 70 mm | 32 mm | ||
![]() 0015P1-2-006 Talema | In Stock | - | - | 300g | 60 (Dia.) x 31mm | 450Hz | +120°C | 0°C | - | 230V ac | - | 2 x 6V ac | - | - | - | 15VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 1.25A | 60mm | 31mm | ||
![]() 0015P1-2-018 Talema | In Stock | - | - | 300g | 60 (Dia.) x 31mm | 450Hz | +120°C | 0°C | - | 230V ac | - | 2 x 18V ac | - | - | - | 15VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 420mA | 60mm | 31mm | ||
![]() 75694 Talema | In Stock | - | - | - | D118x50mm | - | - | - | Cable | - | Yes | - | n/a | - | - | 225 VA | - | n/a | - | - | - | sec.8A | 7,5; 7,5 A | - | - |