- Dimensions
- Power Rating
- Secondary Current
- RoHS
- Series
- Fuse
- Mounting
- Note
- Number of Outputs
- Primary Voltage Rating
- Secondary Voltage Rating
- Weight
Attribute column
Manufacturer
Talema Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Dimensions | Maximum Operating Frequency | Maximum Temperature | Minimum Operating Frequency | Minimum Temperature | Mounting | Primary Voltage Rating | RoHS | Secondary Voltage Rating | Series | Max Operating Temperature | Min Operating Temperature | Power Rating | Number of Outputs | Note | Termination Type | Max Frequency | Isolation Voltage | Fuse | Secondary Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78233 Talema | In Stock | - | - | - | - | D140x75mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 600 VA | - | n/a | - | - | - | - | - A | - | - | ||
![]() 75713 Talema | In Stock | - | - | - | - | D140x75mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 625 VA | - | n/a | - | - | - | sec.6,3A | 5,682; 5,682 A | - | - | ||
![]() 135825 Talema | In Stock | - | - | - | - | D125,6x65,3mm | - | - | - | - | Encapsulated Cable | - | Yes | - | n/a | - | - | 300 VA | - | n/a | - | - | - | - | 6; 6 A | - | - | ||
![]() 157304 Talema | In Stock | - | - | - | - | D70x36mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 32 VA | - | n/a | - | - | - | sec.1,6A | 1,33 A | - | - | ||
![]() 0225P1-2-025 Talema | In Stock | - | - | - | 1.9kg | 112 (Dia.) x 47mm | 450Hz | +120°C | - | 0°C | - | 230V ac | - | 2 x 25V ac | - | - | - | 225VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 4.5A | 112mm | 47mm | ||
![]() 0300P1-2-030 Talema | In Stock | - | - | - | 2.3 kg | 115 (Dia.) x 58mm | 450Hz | +120°C | - | 0°C | - | 230V ac | Compliant | 2 x 30V ac | - | 120 °C | 0 °C | 300 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 5 A | 115 mm | 58 mm | ||
![]() 0225P1-2-012 Talema | In Stock | - | - | - | 1.9 kg | 112 (Dia.) x 47mm | 450Hz | +120°C | - | 0°C | - | 230V ac | Compliant | 2 x 12V ac | - | 120 °C | 0 °C | 225 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 9.38 A | 112 mm | 47 mm | ||
![]() 0500P1-2-025K Talema | In Stock | - | - | - | 4 kg | 147.1 (Dia.) x 64.7mm | - | - | - | - | - | 230V ac | Compliant | 2 x 25V ac | - | - | - | 500 W | 2 | - | - | - | - | - | 10 A | 136 mm | 60 mm | ||
![]() 0050P1-2-006K Talema | In Stock | - | - | - | 800g | 87.3 (Dia.) x 41.7mm | - | - | - | - | - | 230V ac | - | 2 x 6V ac | - | - | - | 50VA | 2 | - | - | - | - | - | 4.17A | 80mm | 33mm | ||
![]() 0050P1-2-012 Talema | In Stock | - | - | - | 650g | 80 (Dia.) x 33mm | 450Hz | +120°C | - | 0°C | - | 230V ac | - | 2 x 12V ac | - | - | - | 50VA | 2 | - | Copper Conductor Termination Wire | - | 4.5kV ac | - | 2.08A | 80mm | 33mm | ||
![]() 0050P1-2-009 Talema | In Stock | - | - | - | 650 g | 80 (Dia.) x 33mm | 450Hz | +120°C | - | 0°C | - | 230V ac | Compliant | 2 x 9V ac | - | 120 °C | 0 °C | 50 W | 2 | - | Copper Conductor Termination Wire | 450 Hz | 4.5 kV | - | 2.78 A | 80 mm | 33 mm | ||
![]() 92434-P2S2 Talema | In Stock | - | - | - | 3.5kg | 136 (Dia.) x 60mm | 60Hz | +40°C | 50Hz | - | - | 115 V ac, 230 V ac | - | 2 x 35V ac | - | - | - | 500VA | 2 | - | Leads | - | - | - | 7.14A | 136mm | 60mm | ||
![]() SFB0075-400-55 Talema | In Stock | - | - | Chassis | 950g | 80 x 75 x 48mm | - | - | - | - | - | 400V ac | - | ±55V ac | - | - | - | 75VA | 1 | - | - | - | - | - | 682mA | - | - | ||
![]() 120192 Talema | In Stock | - | - | - | - | 55x55x26mm | - | - | - | - | PCB | - | Yes | - | n/a | - | - | 25 VA | - | n/a | - | - | - | - | 1,785; 1,785 A | - | - | ||
![]() 157306 Talema | In Stock | - | - | - | - | D80x33mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 50 VA | - | n/a | - | - | - | sec.2A | 2,08 A | - | - | ||
![]() 100800 Talema | In Stock | - | - | - | - | D140x62mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 500 VA | - | n/a | - | - | - | - | - A | - | - | ||
![]() 103765 Talema | In Stock | - | - | - | - | 55x55x26mm | - | - | - | - | PCB | - | Yes | - | n/a | - | - | 25 VA | - | n/a | - | - | - | - | 1,041; 1,041 A | - | - | ||
![]() 104658 Talema | In Stock | - | - | - | - | 60x60x37,5mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 25 VA | - | n/a | - | - | - | - | 0,694; 0,694 A | - | - | ||
![]() 75674 Talema | In Stock | - | - | - | - | D84x34mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 50 VA | - | n/a | - | - | - | sec.1,6A | 1,389; 1,389 A | - | - | ||
![]() 75708 Talema | In Stock | - | - | - | - | D140x62mm | - | - | - | - | Cable | - | Yes | - | n/a | - | - | 500 VA | - | n/a | - | - | - | sec.5A | 5; 5 A | - | - |