- Inductance
- Mounting Type
- Series
- Tolerance
- Test Frequency
- RoHS Status
- Shielding
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Tamura Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3316-2R2M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 90MHz | - | -25°C~85°C | Tape & Reel (TR) | - | TS3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 3.8A | 2.2μH | 100kHz | 27mOhm Max | 70 @ 100kHz | 0.205 5.20mm | RoHS Compliant | Lead Free | ||
![]() T1210-5N6G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 5.7GHz | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 5.6nH | 100MHz | 80mOhm Max | 50 @ 1GHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-39NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 1.8GHz | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 39nH | 100MHz | 80mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1008-R91G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 320MHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 380mA | 910nH | 25MHz | 1.68Ohm Max | 35 @ 50MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R18G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 750MHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 620mA | 180nH | 25MHz | 320mOhm Max | 40 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-5R6G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 20MHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 240mA | 5.6μH | 7.9MHz | 8.38Ohm Max | 20 @ 7.9MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-4N7G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 4.1GHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 4.7nH | 50MHz | 150mOhm Max | 40 @ 1GHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R56G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 415MHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 400mA | 560nH | 25MHz | 1.33Ohm Max | 40 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R39G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 500MHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 470mA | 390nH | 25MHz | 790mOhm Max | 40 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1812-470J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 16MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 200mA | 47μH | 2.52MHz | 5Ohm Max | 50 @ 2.52MHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-151J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 8.5MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 125mA | 150μH | 796kHz | 9Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-101J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 8.5MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 150mA | 100μH | 796kHz | 8Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-561J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 2MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 75mA | 560μH | 796kHz | 30Ohm Max | 30 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-220J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 32MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 260mA | 22μH | 2.52MHz | 3.2Ohm Max | 50 @ 2.52MHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-331J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 4.5MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 100mA | 330μH | 796kHz | 14Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-680J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 10MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 180mA | 68μH | 2.52MHz | 6Ohm Max | 50 @ 2.52MHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-181J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 8MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 120mA | 180μH | 796kHz | 9.5Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-471J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 3MHz | Ceramic | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 85mA | 470μH | 796kHz | 26Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1008-10NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 4.1GHz | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 10nH | 50MHz | 80mOhm Max | 50 @ 500MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-R68G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 450MHz | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 430mA | 680nH | 25MHz | 1.05Ohm Max | 50 @ 100MHz | 0.094 2.40mm | RoHS Compliant | Lead Free |