- Inductance
- Mounting Type
- Series
- Tolerance
- Test Frequency
- RoHS Status
- Shielding
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Tamura Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1210-47NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1.5GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 47nH | 100MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1008-1R8G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 160MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 300mA | 1.8μH | 7.9MHz | 2.6Ohm Max | - | - | 22 @ 50MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-39NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.5GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 39nH | 50MHz | 150mOhm Max | - | - | 60 @ 350MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-10NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 4.1GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 10nH | 50MHz | 80mOhm Max | - | - | 50 @ 500MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-R68G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 450MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 430mA | 680nH | 25MHz | 1.05Ohm Max | - | - | 50 @ 100MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-33NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1.8GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 33nH | 100MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-R33G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 650MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 590mA | 330nH | 50MHz | 370mOhm Max | - | - | 50 @ 100MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-3R3G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 145MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 220mA | 3.3μH | 7.96MHz | 1.2Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-1R0G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 400MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 320mA | 1μH | 25MHz | 2.1Ohm Max | - | - | 50 @ 100MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-27NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1.8GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 27nH | 100MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-R10G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1.1GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 850mA | 100nH | 100MHz | 100mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() SKP5-50 Tamura | In Stock | - | - | - | - | - | NO | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | - | INDUCTANCE MEASURED AT 1 MA DC CURRENT | - | - | - | - | - | - | - | 2 | EAR99 | - | 50mOhm | 8504.50.80.00 | NO | 1 | - | 150 μH | 0.001MHz | - | FILTER CHOKE | RADIAL | - | GENERAL PURPOSE INDUCTOR | 50mOhm | 150 µH | - | Non-RoHS Compliant | - | ||
![]() T1008-47NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.5GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 47nH | 50MHz | 160mOhm Max | - | - | 55 @ 350MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R22G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 700MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 500mA | 220nH | 25MHz | 360mOhm Max | - | - | 45 @ 100MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-33NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.6GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 33nH | 50MHz | 140mOhm Max | - | - | 55 @ 350MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R33G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 570MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 450mA | 330nH | 25MHz | 450mOhm Max | - | - | 40 @ 100MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-1R2G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 250MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 310mA | 1.2μH | 7.9MHz | 2.18Ohm Max | - | - | 30 @ 50MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-3R9G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 100MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 260mA | 3.9μH | 7.9MHz | 5.26Ohm Max | - | - | 20 @ 25MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-56NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1.45GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 56nH | 100MHz | 100mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-R15G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 950MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 750mA | 150nH | 50MHz | 180mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free |