- Inductance
- Mounting Type
- Series
- Tolerance
- Test Frequency
- RoHS Status
- Shielding
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Tamura Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1008-R22G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 700MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 500mA | 220nH | 25MHz | 360mOhm Max | 45 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-33NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1.6GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 33nH | 50MHz | 140mOhm Max | 55 @ 350MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R33G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 570MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 450mA | 330nH | 25MHz | 450mOhm Max | 40 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-1R2G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 250MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 310mA | 1.2μH | 7.9MHz | 2.18Ohm Max | 30 @ 50MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-3R9G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 100MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 260mA | 3.9μH | 7.9MHz | 5.26Ohm Max | 20 @ 25MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-56NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 1.45GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 56nH | 100MHz | 100mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-R15G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 950MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 750mA | 150nH | 50MHz | 180mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-2R7G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 160MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 250mA | 2.7μH | 7.96MHz | 1.1Ohm Max | 30 @ 7.96MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-82NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 1.2GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 900mA | 82nH | 100MHz | 100mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-4N7G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 5.7GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 4.7nH | 100MHz | 60mOhm Max | 50 @ 1GHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1008-56NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1.3GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 56nH | 50MHz | 180mOhm Max | 60 @ 350MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-R12G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 1.1GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 800mA | 120nH | 50MHz | 120mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1812-1R5J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 210MHz | Ceramic | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 430mA | 1.5μH | 7.96MHz | 600mOhm Max | 50 @ 7.96MHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1210-1R2G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 380MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 300mA | 1.2μH | 7.96MHz | 2.4Ohm Max | 45 @ 50MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1812-1R8J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 190MHz | Ceramic | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 380mA | 1.8μH | 7.96MHz | 650mOhm Max | 50 @ 7.96MHz | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1008-18NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 2.5GHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 18nH | 50MHz | 110mOhm Max | 50 @ 350MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-R82G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 350MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 400mA | 820nH | 25MHz | 1.61Ohm Max | 40 @ 100MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-1R0G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | 290MHz | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 370mA | 1μH | 25MHz | 1.98Ohm Max | 35 @ 50MHz | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-18NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 2.8GHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 1A | 18nH | 100MHz | 60mOhm Max | 60 @ 300MHz | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1812-121J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | 8.5MHz | Ceramic | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 135mA | 120μH | 796kHz | 8Ohm Max | 40 @ 796kHz | 0.143 3.63mm | RoHS Compliant | Lead Free |