- Inductance
- Mounting Type
- Series
- Tolerance
- Test Frequency
- RoHS Status
- Shielding
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Tamura Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TO3316-470M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 11MHz | - | - | -25°C~105°C | Tape & Reel (TR) | 2002 | TO3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | Unshielded | - | 1.8A | 47μH | 100kHz | 140mOhm Max | - | - | 20 @ 100kHz | - | - | - | 0.209 5.30mm | RoHS Compliant | Lead Free | ||
![]() TS1608-4R7M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 105MHz | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | TS1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | Shielded | - | 1.4A | 4.7μH | 100kHz | 60mOhm Max | - | - | 40 @ 200kHz | - | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() T1812-3R3J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 145MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 270mA | 3.3μH | 7.96MHz | 800mOhm Max | - | - | 50 @ 7.96MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-3R9J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 130MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 240mA | 3.9μH | 7.96MHz | 900mOhm Max | - | - | 50 @ 7.96MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1210-R39G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 600MHz | - | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 530mA | 390nH | 50MHz | 630mOhm Max | - | - | 50 @ 100MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() SKP2-50 Tamura | In Stock | - | - | - | - | - | NO | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | - | - | INDUCTANCE MEASURED AT 1 MA DC CURRENT | - | - | - | - | - | - | - | - | 2 | EAR99 | - | 95mOhm | 8504.50.80.00 | NO | 1 | - | 125 μH | 0.001MHz | - | FILTER CHOKE | RADIAL | - | GENERAL PURPOSE INDUCTOR | 95mOhm | 130 µH | - | Non-RoHS Compliant | - | ||
![]() T1008-12NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 3.3GHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 12nH | 50MHz | 90mOhm Max | - | - | 50 @ 500MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-22NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 2.2GHz | - | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 22nH | 100MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1210-R82G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 420MHz | - | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 400mA | 820nH | 25MHz | 1.45Ohm Max | - | - | 50 @ 100MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1008-4R7G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 90MHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 260mA | 4.7μH | 7.9MHz | 5.79Ohm Max | - | - | 20 @ 25MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-2R7G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 140MHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 290mA | 2.7μH | 7.9MHz | 3.55Ohm Max | - | - | 22 @ 25MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-1R8G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 190MHz | - | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 280mA | 1.8μH | 7.96MHz | 3.5Ohm Max | - | - | 45 @ 50MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() T1008-15NG Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 2.5GHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 1A | 15nH | 50MHz | 130mOhm Max | - | - | 45 @ 500MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1812-5R6J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 100MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 220mA | 5.6μH | 7.96MHz | 1.1Ohm Max | - | - | 50 @ 7.96MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-820J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 9MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 170mA | 82μH | 2.52MHz | 7Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-180J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 37MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 270mA | 18μH | 2.52MHz | 2.8Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1812-390J Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 19MHz | Ceramic | - | - | Tape & Reel (TR) | 2002 | T1812 | 0.195Lx0.150W 4.95mmx3.81mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 210mA | 39μH | 2.52MHz | 4.5Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | 0.143 3.63mm | RoHS Compliant | Lead Free | ||
![]() T1008-R12G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 950MHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 650mA | 120nH | 25MHz | 280mOhm Max | - | - | 55 @ 350MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1008-8R2G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 25MHz | - | - | - | Tape & Reel (TR) | 2002 | T1008 | 0.106Lx0.098W 2.70mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 170mA | 8.2μH | 7.9MHz | 14.2Ohm Max | - | - | 20 @ 7.9MHz | - | - | - | 0.089 2.25mm | RoHS Compliant | Lead Free | ||
![]() T1210-2R2G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 170MHz | - | - | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | Unshielded | - | 270mA | 2.2μH | 7.96MHz | 3.8Ohm Max | - | - | 45 @ 50MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | Lead Free |