- Inductance
- Mounting Type
- Series
- Tolerance
- Test Frequency
- RoHS Status
- Shielding
- Current Rating
- DC Resistance (DCR)
- Height Seated (Max)
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Tamura Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Frequency-Self-Resonant | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TO1608-101M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 9MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 300mA | 100μH | 100kHz | 1.27Ohm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO1608-470M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 14MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 400mA | 47μH | 100kHz | 860mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO5022-1R0M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 80MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO5022 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 8.6A | 1μH | 100kHz | 9mOhm Max | - | - | 0.295 7.50mm | RoHS Compliant | Lead Free | ||
![]() TS1205-1R2M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | -25°C~105°C | Tape & Reel (TR) | 2012 | TS1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 20A | 1.2μH | 100kHz | 2.8mOhm Max | - | 16A | 0.220 5.60mm | RoHS Compliant | Lead Free | ||
![]() TS1608-6R8M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 50MHz | -25°C~85°C | Tape & Reel (TR) | 2012 | TS1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 1.2A | 6.8μH | 100kHz | 65mOhm Max | 40 @ 200kHz | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO3316-1R0M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 150MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 6.8A | 1μH | 100kHz | 9mOhm Max | 50 @ 100kHz | - | 0.209 5.30mm | RoHS Compliant | Lead Free | ||
![]() TO5022-330M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 15MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO5022 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 3A | 33μH | 100kHz | 66mOhm Max | - | - | 0.295 7.50mm | RoHS Compliant | Lead Free | ||
![]() TO1608-330M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 15MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 600mA | 33μH | 100kHz | 510mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO1608-6R8M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 45MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.4A | 6.8μH | 100kHz | 130mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO1608-1R5M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 115MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 2.8A | 1.5μH | 100kHz | 50mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() T1210-R47G Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | 550MHz | - | Tape & Reel (TR) | 2002 | T1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | Obsolete | 1 (Unlimited) | Wirewound | Unshielded | 490mA | 470nH | 50MHz | 690mOhm Max | 50 @ 100MHz | - | 0.094 2.40mm | RoHS Compliant | Lead Free | ||
![]() TO1608-4R7M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 50MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.5A | 4.7μH | 100kHz | 90mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO1608-220M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 20MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 800mA | 22μH | 100kHz | 370mOhm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TO3316-681M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2.5MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 400mA | 680μH | 100kHz | 2.02Ohm Max | 65 @ 100kHz | - | 0.209 5.30mm | RoHS Compliant | Lead Free | ||
![]() TS1608-3R3M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 120MHz | -25°C~85°C | Tape & Reel (TR) | 2012 | TS1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 1.6A | 3.3μH | 100kHz | 55mOhm Max | 40 @ 200kHz | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TS1608-152M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2MHz | -25°C~85°C | Tape & Reel (TR) | 2012 | TS1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 120mA | 1.5mH | 100kHz | 4.2Ohm Max | 50 @ 100kHz | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TS5022-331M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 3MHz | -25°C~85°C | Tape & Reel (TR) | - | TS5022 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 900mA | 330μH | 100kHz | 500mOhm Max | 80 @ 100kHz | - | 0.295 7.50mm | RoHS Compliant | Lead Free | ||
![]() TS5022-151M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 5MHz | -25°C~85°C | Tape & Reel (TR) | - | TS5022 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 1.35A | 150μH | 100kHz | 220mOhm Max | 60 @ 100kHz | - | 0.295 7.50mm | RoHS Compliant | Lead Free | ||
![]() TO1608-331M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 5MHz | -25°C~105°C | Tape & Reel (TR) | 2002 | TO1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 160mA | 330μH | 100kHz | 3.8Ohm Max | - | - | 0.115 2.92mm | RoHS Compliant | Lead Free | ||
![]() TS1608-222M Tamura | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2MHz | -25°C~85°C | Tape & Reel (TR) | - | TS1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Shielded | 100mA | 2.2mH | 100kHz | 8.5Ohm Max | 50 @ 100kHz | - | 0.115 2.92mm | RoHS Compliant | Lead Free |