- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Channel Type
- Driver Configuration
- Gate Type
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Tamura PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Number of Outputs | Input Type | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2DM150806CM Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | 34-DIP Module, 31 Leads | - | - | Half-Bridge | 0.8V 2V | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tray | 2016 | - | yes | Active | 1 (Unlimited) | - | 15V~24V | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | IGBT | - | - | - | RoHS Compliant | ||
![]() 2LG02ACCC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2QG020CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CCC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG01XCDN11N Tamura | 49 |
| - | - | Chassis Mount | Module | Module | 2EG01 | Half-Bridge | 0.5V, 3.3V | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 15 V | - | -40°C ~ 85°C | - | - | GDM | - | - | - | Half-Bridge | 13.5V ~ 26.4V | 1 Output | Non-Inverting | 500 ns | 500ns, 500ns | - | Synchronous | 2 Driver | IGBT | - | 1700 V | Isolated Gate Drivers | - | ||
![]() 2CG010BBC11N Tamura | 181 |
| - | - | - | - | - | - | - | - | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 26.4 V | 13.5 V | - | - | - | GDM | - | - | - | Half-Bridge | - | 2 Output | - | 500 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 2LG02ACDC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG01XBDN14N Tamura | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2QG010DDC11N Tamura | 2006 |
| - | - | - | - | - | - | - | - | - | Tamura | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CG010DBC12N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | Tamura | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CG010DBC11N Tamura | 94 |
| - | - | - | - | - | - | - | - | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 26.4 V | 13.5 V | - | - | - | GDM | - | - | - | Half-Bridge | - | 2 Output | - | 500 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 2EG01XCCN11N Tamura | 57 |
| - | - | Chassis Mount | Module | Module | 2EG01 | Half-Bridge | 0.5V, 3.3V | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 15 V | 3.3 V | -40°C ~ 85°C | - | - | GDM | - | - | - | Half-Bridge | 13.5V ~ 26.4V | 1 Output | Non-Inverting | 500 ns | 500ns, 500ns | - | Synchronous | 2 Driver | IGBT | - | 1700 V | Isolated Gate Drivers | - | ||
![]() 2PG010DDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | Tamura | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LG07ACDC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LG01ACCC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG01XBDN13N Tamura | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CG010BBC13N Tamura | 105 |
| - | - | - | - | - | - | - | - | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 26.4 V | 13.5 V | - | - | - | GDM | - | - | - | Half-Bridge | - | 2 Output | - | 500 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 2CG010BBC14N Tamura | 61 |
| - | - | - | - | - | - | - | - | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 26.4 V | 13.5 V | - | - | - | GDM | - | - | - | Half-Bridge | - | 2 Output | - | 500 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 2CG010BBC12N Tamura | 104 |
| - | - | - | - | - | - | - | - | + 85 C | Tamura | - 40 C | Through Hole | Tray | Active | 26.4 V | 13.5 V | - | - | - | GDM | - | - | - | Half-Bridge | - | 2 Output | - | 500 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - |